EN
  • EN
  • DE

ATSAMG55-XPRO

Part No ATSAMG55-XPRO
Manufacturer Microchip Technology
Catalog Evaluation Boards - Embedded - MCU, DSP
Description SAM G55 XPLAINED PRO ATSAMG55  /  ATSAMG55 SAM G55 Xplained Pro series ARM® Cortex®-M4 MCU 32-Bit Embedded Evaluation Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Embedded - MCU, DSP
Mfr Microchip Technology
Series SAM G
Package Bulk
Board Type Evaluation Platform
Type MCU 32-Bit
Core Processor ARM® Cortex®-M4
Platform SAM G55 Xplained Pro
Utilized IC / Part ATSAMG55
Mounting Type Fixed
Contents Board(s)
Base Product Number ATSAMG55
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8471.50.0150
Standard Package 1
Win Source Part Number 1015614-ATSAMG55-XPRO
Ultra Librarian 3D Model Ultra Librarian ATSAMG55-XPRO CAD Model

Description

The ATSAMG55-XPRO is an evaluation kit from Microchip Technology that is designed to evaluate and prototype with the SAM G55 Cortex®-M4 processor-based microcontrollers. The kit includes a main board with a SAM G55J19 microcontroller, as well as a variety of peripherals and connectors.

The SAM G55J19 is a low-power, ultra-low-power microcontroller with a 192MHz ARM Cortex-M4 core. It features a wide range of peripherals, including a 12-bit ADC, a DAC, two SPI ports, two I2C ports, and two UART ports. The microcontroller also has a variety of power management features, including multiple low-power modes and a programmable power management controller.

The ATSAMG55-XPRO evaluation kit includes the following peripherals:

On-board debugger microSD card slot 128x64 OLED display Three push buttons Two LEDs Micro USB connector JTAG connector Extension board connector The kit also includes a variety of software, including:

Atmel Studio 7 IDE Atmel Software Framework (ASF) drivers Demo code The ATSAMG55-XPRO evaluation kit is a great way to get started with the SAM G55 microcontroller family. It provides a complete platform for evaluating the features and capabilities of the microcontroller, as well as for developing and prototyping applications.

Here are some of the things you can do with the ATSAMG55-XPRO evaluation kit:

Evaluate the features and performance of the SAM G55 microcontroller Develop and prototype embedded applications Learn about low-power design and development Test and debug your applications Use the expansion board connector to add additional functionality to your kit The ATSAMG55-XPRO evaluation kit is suitable for a wide range of applications, including:

Industrial control Consumer electronics Wearable devices IoT devices Automotive applications The kit is also ideal for educational and training purposes.

Here are some examples of projects that you can build with the ATSAMG55-XPRO evaluation kit:

A weather station A smart home device A wearable fitness tracker A remote control for a drone A prototype for a new industrial product The ATSAMG55-XPRO is a powerful and versatile evaluation kit that can be used for a wide range of applications. It is a great way to get started with the SAM G55 microcontroller family and to develop and prototype embedded applications.

You May Also Be Interested in

Texas Instruments
LAUNCHPAD MSP430G2XX EVAL BRD / Starter Kit Evaluation Kit Manual
Lowest to $28.7799
Texas Instruments
INDUSTRIAL COMM ENGINE AM3359
Need more? Email Us
Analog Devices Inc.
QUICKSTART PLUS ADUCM363 EVAL BD
Need more? Email Us
Renesas Electronics America
RL78/G11 EVAL BRD
Need more? Email Us
STMicroelectronics
SPEAR300 EVAL BRD
Need more? Email Us
Renesas Electronics America
RX71M R5F571M EVAL BRD
Need more? Email Us
Cypress Semiconductor Corp
PSOC 4100S PLUS PROTOTYPING KIT
Need more? Email Us
Infineon Technologies
EVAL TC237 TFT AURIX
Need more? Email Us
Texas Instruments
LAUNCHPAD MSP432E401Y EVAL BRD
Lowest to $71.9591

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess