EN
  • EN
  • DE

DSC6021HE1A-00D7

Part No DSC6021HE1A-00D7
Manufacturer Microchip Technology
Catalog Pin Configurable/Selectable Oscillators
Description MEMS OSC (FS) ULTRA LOW POWER LV / CMOS XO (Standard) Pin Configurable Oscillator 1.71V ~ 3.63V 4-VFLGA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators
Mfr Microchip Technology
Series DSC60XX
Package Bag
Product Status Obsolete
Base Resonator MEMS
Type XO (Standard)
Frequency - Output 1 2.048MHz, 4.096MHz
Output CMOS
Voltage - Supply 1.71V ~ 3.63V
Frequency Stability ±50ppm
Temperature Range - Operating -20°C ~ 70°C
Current - Supply (Max) 1.3mA (Typ)
Size / Dimension 0.063" L x 0.047" W (1.60mm x 1.20mm)
Height 0.035" (0.89mm)
Package / Case 4-VFLGA
Standard Package 100
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1343517-DSC6021HE1A-00D7
Ultra Librarian 3D Model Ultra Librarian DSC6021HE1A-00D7 CAD Model

Description

Microchip Technology DSC6021HE1A-00D7 Low-Power MEMS Oscillator

The DSC6021HE1A-00D7 is a cutting-edge, ultra-compact, and low-power MEMS (Micro-Electro-Mechanical Systems) oscillator designed and manufactured by Microchip Technology. This high-performance component is engineered to deliver exceptional frequency stability and reliability for a variety of electronic applications, ranging from IoT devices to industrial systems.

Key Features

  • Frequency Range: The DSC6021HE1A-00D7 offers a precise frequency output of 32.768 kHz, which is ideal for real-time clock (RTC) applications and other timing-critical processes.
  • Low Power Consumption: With an emphasis on energy efficiency, this oscillator is tailored for battery-powered devices, helping to extend the operational life and reduce the overall power consumption of the system.
  • Compact Size: The MEMS oscillator comes in a miniature 2.5 x 2.0 mm package, making it perfectly suited for space-constrained applications without compromising performance.
  • Temperature Stability: It operates reliably across a wide temperature range, ensuring consistent performance even under varying environmental conditions.
  • Supply Voltage: The device supports a supply voltage of 1.8V, aligning with the needs of low-voltage electronics.
  • Long-term Reliability: The DSC6021HE1A-00D7 is designed for high durability and a long operational lifespan, which is critical for applications where maintenance and service interruptions are costly.

Applications

The versatility of the DSC6021HE1A-00D7 MEMS oscillator makes it suitable for a broad range of applications, including:

  • Wearable Technology
  • Smart Home Devices
  • Portable Medical Devices
  • Industrial Control Systems
  • Wireless Communication Modules
  • Automotive Electronics

Microchip Technology's commitment to quality and innovation is reflected in the DSC6021HE1A-00D7 oscillator, which combines the latest MEMS technology with robust design to meet the stringent demands of modern electronic devices. Whether you're developing a new smart gadget or optimizing the power efficiency of industrial machinery, this MEMS oscillator is an excellent choice for ensuring precise timing and reliable operation.

You May Also Be Interested in

Seiko Epson Corporation
BLANK SMD XTL OSC PW MACH
Need more? Email Us
Microchip Technology
MEMS CLOCK GENERATOR -40C-85C 25
Lowest to $9.4791
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
BLANK SMD XTL OSC MP MACH
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC VCXO 2.5V 6SMD
Lowest to $21.7410
Seiko Epson Corporation
XTAL OSC SO 3.3V 14SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess