EN
  • EN
  • DE

SN74HC161PW

Part No SN74HC161PW
Manufacturer Texas Instruments
Catalog Logic - Counters, Dividers
Description 4-BIT SYNCHRONOUS BINARY COUNTERS | IC COUNTER 4BIT SYNC BIN 16TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Logic Type Binary Counter
Direction Up
Number of Elements 1
Number of Bits per Element 4
Reset Asynchronous
Timing Synchronous
Count Rate 36MHz
Trigger Type Positive Edge
Supply Voltage (V) 2V ~ 6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 16-TSSOP
Supplier Device Package 16-TSSOP
Family Part Number 74HC161
Manufacturer Pack Quantity 90
MSL Level 1 (Unlimited)
Win Source Part Number 1254539-SN74HC161PW
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74HC161PW CAD Model

Description

The SN74HC161PW from Texas Instruments is a high-performance, 4-bit synchronous counter integrated circuit that operates in the 2V to 6V range. This device features a synchronous 4-bit binary count sequence and is designed for use in a wide array of electronics applications, including but not limited to, counters, timers, and frequency dividers.

Key Features:

  • Counting Sequence: Synchronous 4-bit binary count up sequence.
  • Logic Family: HC logic, which provides a balance between speed and power consumption.
  • Operating Voltage: 2V to 6V, suitable for battery-operated and low-voltage applications.
  • Output Current: Capable of driving 5.2 mA at 5V, allowing for direct drive of light loads.
  • Package: Available in a 16-pin TSSOP package, which is ideal for space-constrained applications.
  • Temperature Range: Designed to operate over a broad temperature range, making it suitable for industrial environments.

Performance Advantages:

The SN74HC161PW is optimized for performance, offering high-speed operation while maintaining low power consumption. The synchronous design ensures that the output changes occur smoothly and in a predictable manner with the application of the clock signal, providing precise control over counting sequences.

Applications:

This versatile counter can be used in a variety of applications, including:

  • Frequency division and timing control circuits
  • Programmable counters and dividers
  • Digital clocks and watches
  • Embedded systems requiring counting functionality

Easy Integration:

The SN74HC161PW is designed for easy integration into digital systems with its standard TSSOP packaging and compatibility with TTL-level inputs. Its clear pin layout and industry-standard footprint make it a convenient choice for both prototyping and production scale applications.

For detailed specifications, application notes, and additional resources, please refer to the official Texas Instruments datasheet for the SN74HC161PW device.

You May Also Be Interested in

Texas Instruments
IC DECADE COUNTER 10BIT 16DIP
Lowest to $0.8732
Nexperia USA Inc.
IC BINARY COUNTER 12BIT 16DHVQFN
Need more? Email Us
Nexperia USA Inc.
IC DECADE COUNTER 10BIT 16DHVQFN
Lowest to $0.8898
Toshiba Semiconductor and Storage
TC74VHC4040F(E,K,F Toshiba Counter ICs CMOS Logic IC 4.8ns 8mA 2.0 to 5.5V datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC BINARY COUNTER 4-BIT 16DIP
Need more? Email Us
Texas Instruments
IC BINARY COUNTER 8-BIT 16SOIC
Lowest to $0.9196
Harris Corporation
IC BINARY COUNTER 4-BIT 16SOIC
Need more? Email Us
Nexperia USA Inc.
IC BINARY COUNTER 4-BIT 16DHVQFN
Lowest to $0.4270
Nexperia USA Inc.
IC BIN COUNTER DL 4BIT 14DHVQFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9221 $57.6630
65+ $1.5772 $102.5180
100+ $1.5279 $152.7900
140+ $1.4786 $207.0040
175+ $1.4293 $250.1275
235+ $1.2814 $301.1290
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,028 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess