EN
  • EN
  • DE

DSC6021CE1A-00CW

Part No DSC6021CE1A-00CW
Manufacturer Microchip Technology
Catalog Pin Configurable/Selectable Oscillators
Description MEMS OSC (FS) ULTRA LOW POWER LV / CMOS XO (Standard) Pin Configurable Oscillator 1.71V ~ 3.63V 4-VDFN
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators
Mfr Microchip Technology
Series DSC60XX
Package Tube
Product Status Obsolete
Base Resonator MEMS
Type XO (Standard)
Frequency - Output 1 60MHz, 70MHz
Output CMOS
Voltage - Supply 1.71V ~ 3.63V
Frequency Stability ±50ppm
Temperature Range - Operating -20°C ~ 70°C
Current - Supply (Max) 1.3mA (Typ)
Size / Dimension 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height 0.035" (0.90mm)
Package / Case 4-VDFN
Standard Package 110
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1343285-DSC6021CE1A-00CW
Ultra Librarian 3D Model Ultra Librarian DSC6021CE1A-00CW CAD Model

Description

Product Overview: DSC6021CE1A-00CW by Microchip Technology

The DSC6021CE1A-00CW is a cutting-edge MEMS oscillator designed and manufactured by Microchip Technology, a leading provider in the semiconductor industry. This compact, high-performance component is engineered to deliver exceptional timing solutions for a wide range of electronic applications.

Key Features

  • Frequency Range: The DSC6021CE1A-00CW operates at a frequency of 2.000 MHz, providing a stable and precise clock signal that is essential for digital electronics.
  • Supply Voltage: This device supports a supply voltage range of 1.71V to 3.63V, accommodating various power requirements and ensuring compatibility with a broad spectrum of electronic systems.
  • Low Power Consumption: Designed with energy efficiency in mind, the DSC6021CE1A-00CW boasts low power consumption, making it an ideal choice for battery-powered and portable devices.
  • Package: The oscillator is housed in a compact 4-SMD, no lead package, allowing for space-saving integration into PCB designs without sacrificing performance.
  • Stability: It offers excellent frequency stability, ensuring reliable operation even under varying environmental conditions.
  • Output Type: The device provides a CMOS output, which is widely used in digital circuits for its simplicity and effectiveness in driving logic gates.

Applications

The DSC6021CE1A-00CW is versatile and can be used in a multitude of applications, including:

  • Consumer electronics such as wearables, smart home devices, and handheld gaming systems
  • Industrial automation and control systems
  • Internet of Things (IoT) devices, where reliable timekeeping is critical
  • Telecommunications equipment, including routers and switches
  • Medical devices requiring precise timing for diagnostics and monitoring

Quality and Reliability

Microchip Technology is known for its commitment to quality and reliability, and the DSC6021CE1A-00CW is no exception. Each oscillator undergoes rigorous testing to ensure it meets the high standards expected from Microchip products. This dedication to excellence ensures that customers receive components that perform consistently and are built to last.

For designers and engineers seeking a reliable, high-performance timing solution, the DSC6021CE1A-00CW from Microchip Technology is an excellent choice that combines functionality, efficiency, and compact design.

You May Also Be Interested in

Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Microchip Technology
MEMS OSC XO 2.25V-3.6V 14SMD / LVDS XO (Standard) Pin Configurable Oscillator 2.25V ~ 3.6V 14-SMD, No Lead
Need more? Email Us
Seiko Epson Corporation
BLANK SMD XTL OSC PW MACH
Need more? Email Us
Microchip Technology
MEMS OSC XO 2.25V-3.6V 14SMD / LVDS XO (Standard) Pin Configurable Oscillator 2.25V ~ 3.6V 14-SMD, No Lead
Need more? Email Us
Microchip Technology
MEMS OSC XO 2.25V-3.6V 14SMD / HCSL XO (Standard) Pin Configurable Oscillator 2.25V ~ 3.6V 14-VFQFN Exposed Pad
Need more? Email Us
Microchip Technology
MEMS OSC XO 2.25V-3.6V 14SMD / HCSL, LVPECL XO (Standard) Pin Configurable Oscillator 2.25V ~ 3.6V 14-VFQFN Exposed Pad
Lowest to $63.1231

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess