EN
  • EN
  • DE

DSC6021CI2A-00A0

Part No DSC6021CI2A-00A0
Manufacturer Microchip Technology
Catalog Pin Configurable/Selectable Oscillators
Description MEMS OSC XO 1.71V-3.63V 4SMD / CMOS XO (Standard) Pin Configurable Oscillator 1.71V ~ 3.63V 4-VDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators
Mfr Microchip Technology
Series DSC60XX
Package Tube
Product Status Obsolete
Base Resonator MEMS
Type XO (Standard)
Frequency - Output 1 19.44MHz, 25MHz
Output CMOS
Voltage - Supply 1.71V ~ 3.63V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 1.3mA (Typ)
Size / Dimension 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height 0.035" (0.90mm)
Package / Case 4-VDFN
Standard Package 110
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1343350-DSC6021CI2A-00A0
Ultra Librarian 3D Model Ultra Librarian DSC6021CI2A-00A0 CAD Model

Description

Microchip Technology DSC6021CI2A-00A0 MEMS Oscillator

The DSC6021CI2A-00A0 is a high-performance, low-power MEMS oscillator offered by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. Designed to meet the stringent demands of modern electronic devices, this oscillator is a perfect solution for a wide range of applications, including consumer electronics, IoT devices, wearables, and industrial systems.

Key Features:

  • Frequency Range: The oscillator operates at a fixed frequency of 25.000 MHz, which is ideal for providing accurate clock signals for microcontrollers, digital signal processors, and other digital integrated circuits.
  • Supply Voltage: It supports a supply voltage range of 1.71V to 3.63V, making it versatile for various power supply configurations and ensuring compatibility with both 3.3V and 1.8V logic levels.
  • Low Power Consumption: The DSC6021CI2A-00A0 is optimized for low power consumption, which is critical for battery-powered and portable devices, helping to extend their operational life.
  • Stability: It offers excellent frequency stability with a ±25 ppm stability rating over the industrial temperature range of -40°C to +85°C, ensuring reliable performance under varying environmental conditions.
  • Package: The device comes in a compact 4-SMD, no lead package, with a size of 2.5 mm x 2.0 mm, allowing for space-saving on PCBs and making it suitable for high-density electronic assemblies.
  • Output Type: The oscillator provides a CMOS output, which is a widely used digital signal type compatible with a variety of digital logic families.

Applications:

The DSC6021CI2A-00A0 MEMS oscillator is engineered for use in a broad array of applications where reliable and accurate clock signals are critical. It is particularly beneficial for:

  • Portable and wearable technology
  • Wireless communication systems
  • Smart home and IoT devices
  • Industrial automation and control systems
  • Automotive electronics

By integrating the DSC6021CI2A-00A0 into your design, you can expect a robust, precise, and energy-efficient timing solution that aligns with Microchip Technology's reputation for quality and performance.

You May Also Be Interested in

Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC VCXO 2.5V 6SMD
Lowest to $21.7410
Microchip Technology
MEMS CLOCK GENERATOR -40C-85C 25
Lowest to $9.4791
IDT, Integrated Device Technology Inc
OSCILLATOR VCSO CONFIGURABLE
Lowest to $43.6254
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC SO 3.3V 14SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess