EN
  • EN
  • DE

DSC6021JI2A-00A3T

Part No DSC6021JI2A-00A3T
Manufacturer Microchip Technology
Catalog Pin Configurable/Selectable Oscillators
Description MEMS OSC (FS) ULTRA LOW POWER LV / CMOS XO (Standard) Pin Configurable Oscillator 1.71V ~ 3.63V 4-VLGA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators
Mfr Microchip Technology
Series DSC60XX
Package Tape & Reel
Product Status Obsolete
Base Resonator MEMS
Type XO (Standard)
Frequency - Output 1 6.1298MHz, 6.1679MHz
Output CMOS
Voltage - Supply 1.71V ~ 3.63V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 1.3mA (Typ)
Size / Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height 0.035" (0.89mm)
Package / Case 4-VLGA
Standard Package 1,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1343351-DSC6021JI2A-00A3T
Ultra Librarian 3D Model Ultra Librarian DSC6021JI2A-00A3T CAD Model

Description

Microchip Technology DSC6021JI2A-00A3T Product Overview

The DSC6021JI2A-00A3T is a cutting-edge MEMS (Micro-Electro-Mechanical Systems) oscillator from Microchip Technology, designed to offer exceptional stability and performance for a wide range of electronic applications. This particular model is a testament to Microchip's commitment to providing high-quality, reliable clocking solutions that meet the evolving needs of modern electronics.

Key Features

  • Frequency Range: The oscillator operates at a fixed frequency of 25 MHz, which is ideal for a variety of applications, including microprocessors, networking, telecommunications, and digital consumer electronics.
  • Supply Voltage: It functions within a supply voltage range of 2.25V to 3.6V, making it versatile for use in both 3.3V and 2.5V power supply environments.
  • Low Power Consumption: The DSC6021 series is designed for energy efficiency, which is crucial for battery-powered and portable devices where power conservation is paramount.
  • Stability: Offering excellent frequency stability, the DSC6021JI2A-00A3T ensures reliable operation under varying conditions, which is essential for maintaining system performance.
  • Compact Footprint: The device comes in a compact 2.5mm x 2.0mm package, allowing for integration into space-constrained designs without compromising performance.
  • Operating Temperature Range: It is built to operate over an industrial temperature range of -40°C to +85°C, ensuring functionality across extreme environmental conditions.
  • Output Type: The oscillator provides a CMOS output, which is compatible with most digital circuits, making it a versatile choice for various applications.

Applications

The DSC6021JI2A-00A3T is suitable for a broad spectrum of applications, including:

  • Internet of Things (IoT) devices
  • Wearable technology
  • Smart home systems
  • Industrial control systems
  • Portable medical devices
  • Automotive electronics
  • Networking equipment, such as routers and switches

With its robust design and precise timekeeping, the DSC6021JI2A-00A3T MEMS oscillator from Microchip Technology is an excellent choice for designers looking to enhance the reliability and efficiency of their electronic systems.

You May Also Be Interested in

Skyworks Solutions Inc.
DIFFERENTIAL/SINGLE-ENDED; ANY F / LVDS XO (Standard) Pin Configurable Oscillator 1.8V, 2.5V, 3.3V 8-SMD, No Lead
Need more? Email Us
Seiko Epson Corporation
XTAL OSC SO 3.3V 14SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC VCXO 2.5V 6SMD
Lowest to $21.7410
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us
Microchip Technology
MEMS CLOCK GENERATOR -40C-85C 25
Lowest to $9.4791
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess