EN
  • EN
  • DE

CD54AC161F3A

Part No CD54AC161F3A
Manufacturer Texas Instruments
Catalog Logic - Counters, Dividers
Description SYNCHRONOUS PRESETTABLE BINARY C / Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-CDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Counters, Dividers
Mfr Texas Instruments
Series 54AC
Package Tube
Product Status Active
Logic Type Binary Counter
Direction Up
Number of Elements 1
Number of Bits per Element 4
Reset Asynchronous
Timing Synchronous
Count Rate 90 MHz
Trigger Type Positive Edge
Voltage - Supply 1.5 V ~ 5.5 V
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting Type Through Hole
Package / Case 16-CDIP (0.300", 7.62mm)
Supplier Device Package 16-CDIP
Standard Package 1 pcs
MSL Level Not Applicable
Win Source Part Number 577188-CD54AC161F3A
Ultra Librarian 3D Model Ultra Librarian CD54AC161F3A CAD Model

Description

The CD54AC161F3A is a high-performance, CMOS Presettable Counter manufactured by Texas Instruments, designed for use in a wide range of electronics applications, including timing, memory addressing, frequency division, and data management. This integrated circuit is part of Texas Instruments' 54AC series, known for its robustness and compatibility with TTL (Transistor-Transistor Logic) levels.

Key Features

  • Presettable 4-Bit Binary Counter: The CD54AC161F3A is capable of counting in binary up to 16 counts, making it suitable for a variety of counting applications.
  • Synchronous Reset: This feature allows the counter to be quickly and directly reset to zero or any other preset value, ensuring precise control over counting operations.
  • Multiple Counting Modes: The device supports both up-counting and down-counting, providing flexibility for different types of counting requirements.
  • High-Speed Operation: With its advanced CMOS technology, the CD54AC161F3A operates at high speeds, ensuring quick response times in critical applications.
  • Low Power Consumption: The low power requirements of CMOS technology make this counter an energy-efficient choice for battery-powered and portable devices.

Applications

The CD54AC161F3A is versatile and can be used in various applications such as:

  • Industrial control systems
  • Digital timers and clocks
  • Frequency dividers
  • Programmable dividers
  • Sequence generators

Technical Specifications

The CD54AC161F3A operates over a wide voltage range and has the following technical specifications:

  • Voltage Range: 2V to 6V
  • Propagation Delay Time: Fast propagation delays for high-speed operation
  • Operating Temperature Range: Suitable for commercial and industrial temperature ranges
  • Package: Available in various package types to suit different assembly requirements

For detailed information, datasheets, and technical support, customers are encouraged to visit the Texas Instruments official website or contact their support team. The CD54AC161F3A represents the quality and reliability that Texas Instruments is known for, making it a smart choice for designers and engineers looking for a high-quality counter solution.

You May Also Be Interested in

Microchip Technology
IC DIVIDER BY 2 1-BIT 8MSOP
Lowest to $4.3657
Nexperia USA Inc.
IC BINARY COUNTER 4-BIT 16DHVQFN
Lowest to $0.4270
Nexperia USA Inc.
IC DECADE COUNTER 10-BIT 16SSOP
Need more? Email Us
ON Semiconductor
IC BINARY COUNTR DL 4BIT 14SOIC
Need more? Email Us
Harris Corporation
IC BINARY COUNTER 4-BIT 16SOIC
Need more? Email Us
Texas Instruments
IC DECADE COUNTER 10BIT 16DIP
Lowest to $0.8732
Nexperia USA Inc.
IC BINARY COUNTER DL 4BIT 16DIP
Need more? Email Us
Harris Corporation
IC BINARY COUNTER 8-BIT 16SOIC
Need more? Email Us
Nexperia USA Inc.
IC BINARY COUNTER 12BIT 16DHVQFN
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess