EN
  • EN
  • DE

2SJ277

Part No 2SJ277
Manufacturer ON Semiconductor
Catalog JFETs (Junction Field Effect)
Description Trans MOSFET P-CH Si 100V 15A 3-Pin(3+Tab) SMP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family JFETs(Junction Field Effect)
Manufacturer ON Semiconductor
Win Source Part Number 158501-2SJ277
Popularity Low
Supply and Demand Status Balance
Introduction Date April 30, 1999
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian 2SJ277 CAD Model

Description

ON Semiconductor 2SJ277 Product Overview

The 2SJ277 is a high-performance P-Channel MOSFET from ON Semiconductor, a leading provider of semiconductor-based solutions. This device is designed to meet the stringent requirements of power management applications, offering a combination of low on-resistance, high switching speed, and robust thermal characteristics. It is a suitable choice for a wide range of applications, including DC/DC converters, power management in portable devices, load switches, and other power switching applications.

Key Features

  • Low On-Resistance: The 2SJ277 features very low on-resistance, which minimizes conduction losses and improves overall efficiency in power circuits.
  • High-Speed Switching: This MOSFET is capable of high-speed switching, which is essential for reducing switching losses in power conversion applications.
  • Gate Charge: It has an optimized gate charge that helps in achieving fast switching performance while maintaining a balance with the on-resistance.
  • Thermal Performance: The device boasts excellent thermal performance, ensuring reliability and longevity even under high temperature operating conditions.
  • Voltage Rating: The 2SJ277 has a drain-source voltage (VDS) rating that supports common requirements for a variety of electronic circuits.

Applications

  • DC/DC Converters
  • Power Management for Portable Devices
  • Load Switches
  • Power Switching Circuits

Quality and Reliability

ON Semiconductor is committed to providing products that meet the highest standards of quality and reliability. The 2SJ277 MOSFET is no exception, manufactured with state-of-the-art processes, and subjected to rigorous testing to ensure it meets the needs of the most demanding applications.

Environmental Compliance

The 2SJ277 is designed with the environment in mind. It complies with RoHS directives, which means it is free from hazardous substances such as lead, making it a more environmentally friendly choice for electronic designs.

You May Also Be Interested in

Vishay
MOSFET N-CH 50V 600UA TO-206AA / JFET N-Channel 50 V 300 mW Through Hole TO-206AA (TO-18)
Lowest to $16.3213
Panasonic
JFET N-CH 2MA 100MW SSSMINI-3 / JFET N-Channel 2 mA 100 mW Surface Mount SSSMini3-F2
Need more? Email Us
ON Semiconductor
JFET N-CH 30V TO92
Need more? Email Us
ON Semiconductor
Lowest to $0.7335
Fairchild/ON Semiconductor
JFET P-CH 30V 0.35W TO92
Lowest to $0.1949
ON Semiconductor
SS P-CHAN 25V SOT23
Lowest to $0.0877
Vishay
N-ch Jfet SOT-23 Switch 8 Ohm
Need more? Email Us
Fairchild/ON Semiconductor
JFET N-CH 40V TO92-3
Lowest to $0.8697
ON Semiconductor
JFET SS N-CHAN 30V SOT23 / JFET
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention