EN
  • EN
  • DE

DSC2110FI1-A0005

Part No DSC2110FI1-A0005
Manufacturer Microchip Technology
Catalog Pin Configurable/Selectable Oscillators
Description MEMS OSC XO 2.25V-3.6V 14SMD / LVCMOS XO (Standard) Pin Configurable Oscillator 2.25V ~ 3.6V 14-SMD, No Lead
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators
Mfr Microchip Technology
Series DSC2110
Package Tube
Base Resonator MEMS
Type XO (Standard)
Frequency - Output 1 27MHz, 50MHz
Function Enable/Disable
Output LVCMOS
Voltage - Supply 2.25V ~ 3.6V
Frequency Stability ±50ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 23mA
Size / Dimension 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height 0.035" (0.90mm)
Package / Case 14-SMD, No Lead
Base Product Number DSC2110
Standard Package 110
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1343684-DSC2110FI1-A0005
Ultra Librarian 3D Model Ultra Librarian DSC2110FI1-A0005 CAD Model

Description

Microchip Technology DSC2110FI1-A0005 Product Overview

The DSC2110FI1-A0005 is a cutting-edge product from Microchip Technology, renowned for its high-quality and reliable microcontroller and analog semiconductors. This product is part of Microchip's extensive range of digital signal controllers (DSCs), which are designed to deliver the performance of a microcontroller (MCU) with the computational power of a digital signal processor (DSP), making them ideal for a variety of complex and demanding applications.

Key Features

  • High-Performance Processing: The DSC2110FI1-A0005 is equipped with advanced processing capabilities, enabling it to handle intricate algorithms and data-intensive tasks with ease. This makes it suitable for applications requiring fast and efficient signal processing.
  • Integrated Peripherals: This DSC comes with a range of built-in peripherals, such as analog-to-digital converters (ADCs), communication interfaces (including UART, SPI, and I2C), and timers, which can help reduce the overall system cost and footprint.
  • Low Power Consumption: Designed with power efficiency in mind, the DSC2110FI1-A0005 is an excellent choice for battery-powered or energy-sensitive applications. It offers various power-saving modes to extend operational life without compromising performance.
  • Robust Design: Microchip's DSCs are known for their durability and the ability to operate in harsh environments. This product is no exception and is built to maintain its performance over a wide temperature range and under challenging conditions.
  • Easy Integration: The DSC2110FI1-A0005 is designed to be user-friendly, allowing for seamless integration into existing designs. Its compatibility with Microchip's development tools also simplifies the design process, from prototyping to production.

Applications

The versatility of the DSC2110FI1-A0005 makes it suitable for a wide range of applications. It is particularly well-suited for:

  • Advanced motor control systems
  • Power management and conversion
  • Audio and voice processing
  • Industrial control systems
  • Internet of Things (IoT) devices

In conclusion, the DSC2110FI1-A0005 from Microchip Technology is a robust and high-performance digital signal controller that offers a perfect blend of MCU usability and DSP computational power, making it an ideal choice for developers looking to create sophisticated and efficient electronic systems.

You May Also Be Interested in

Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC VCXO 2.5V 6SMD
Lowest to $21.7410
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC SO 3.3V 14SMD
Need more? Email Us
Seiko Epson Corporation
BLANK SMD XTL OSC PW MACH
Need more? Email Us
Seiko Epson Corporation
XTAL OSC SO 3.3V 14SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
IDT, Integrated Device Technology Inc
OSCILLATOR VCSO CONFIGURABLE
Lowest to $43.6254

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess