EN
  • EN
  • DE

DSC1001DE1-054.0000T

Part No DSC1001DE1-054.0000T
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC XO 54.0000MHZ CMOS SMD / 54 MHz XO (Standard) CMOS Oscillator 1.8V ~ 3.3V Standby (Power Down) 4-SMD, No Lead
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSC1001
Package Tape & Reel
Product Status Active
Base Resonator MEMS
Type XO (Standard)
Frequency 54 MHz
Function Standby (Power Down)
Output CMOS
Voltage - Supply 1.8V ~ 3.3V
Frequency Stability ±50ppm
Temperature Range - Operating -20°C ~ 70°C
Current - Supply (Max) 7.2mA
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-SMD, No Lead
Size / Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max) 0.035" (0.90mm)
Current - Supply (Disable) (Max) 15µA
Base Product Number DSC1001
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 869675-DSC1001DE1-054.0000T
Ultra Librarian 3D Model Ultra Librarian DSC1001DE1-054.0000T CAD Model

Description

Product Overview: DSC1001DE1-054.0000T

The DSC1001DE1-054.0000T is a high-performance, precision silicon MEMS oscillator from Microchip Technology, a leader in microcontroller, mixed-signal, analog, and Flash-IP solutions. This device offers an excellent alternative to traditional crystal oscillators (XO) by providing enhanced stability, reliability, and flexibility in a compact footprint.

Key Features

  • Frequency Range: The DSC1001 series offers a frequency range of 2.3 kHz to 170 MHz, with this particular model operating at a fixed frequency of 54.0000 MHz.
  • Supply Voltage: It operates at a supply voltage (Vdd) of 1.8V, 2.5V, or 3.3V, making it suitable for a wide range of applications that require different power levels.
  • Stability and Accuracy: The DSC1001DE1-054.0000T provides excellent frequency stability with a tight stability of ±25 ppm over the industrial temperature range of -40°C to +85°C.
  • Output Drive: It supports both CMOS and Differential (LVPECL, LVDS) output drive types, ensuring compatibility with a variety of digital circuits.
  • Low Power Consumption: Its low power consumption makes it ideal for battery-powered and portable devices, where energy efficiency is crucial.
  • Small Form Factor: The device comes in a compact 6-pin DFN package, measuring just 2.5mm x 2.0mm, saving valuable board space.
  • Robustness: MEMS technology provides high shock and vibration resistance, enhancing the reliability of the product in harsh environments.
  • Programmability: The oscillator is programmable, allowing for fine-tuning of the output frequency for specific application requirements.

Applications

The DSC1001DE1-054.0000T is ideal for a variety of applications across different sectors. It is commonly used in:

  • Consumer electronics such as wearable technology, smart home devices, and mobile phones.
  • Industrial applications, including automation, control systems, and IoT devices.
  • Networking equipment like routers, switches, and wireless communication systems.
  • Medical devices where precision and reliability are paramount.

With its combination of performance, size, and power efficiency, the DSC1001DE1-054.0000T from Microchip Technology is an excellent choice for designers looking to optimize their systems while maintaining high-quality standards.

You May Also Be Interested in

Abracon LLC
XTAL OSC VCTCXO 1.0000GHZ LVDS
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC XO 100MHZ 2.5V LVDS
Need more? Email Us
Microchip Technology
MEMS OSC XO 25.0000MHZ CMOS SMD
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC XO 155.52MHZ 2.5V LVDS
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC OCXO 12.8MHZ 3.3V SMD
Need more? Email Us
Crystek Corporation
XTAL OSC XO 77.7600MHZ LVPECL
Need more? Email Us
Abracon LLC
OCXO 25X22 5-SMD 100MHZ 10PPB -2
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 20.0000MHZ LVCMO
Need more? Email Us
Microchip Technology
MEMS OSC XO 125.0000MHZ CMOS SMD
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6370 $65.4800
90+ $1.3433 $120.8970
135+ $1.3012 $175.6620
185+ $1.2593 $232.9705
240+ $1.2173 $292.1520
320+ $1.0914 $349.2480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,430 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess