EN
  • EN
  • DE

VS-25TTS12-M3

Part No VS-25TTS12-M3
Manufacturer Vishay
Catalog SCRs - Single
Description SCR 1.2KV 25A TO220AB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 40 Weeks
Features SCR 1.2 kV 25 A Standard Recovery Through Hole TO-220-3
Manufacturer Vishay
Package Tube
Operating Temperature Range -40°C ~ 125°C
Mounting Through Hole
Package TO-220-3
Case / Package TO-220-3
Family Name 25TTS12
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.30.0080
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 902884-VS-25TTS12-M3
Ultra Librarian 3D Model Ultra Librarian VS-25TTS12-M3 CAD Model

Description

The Vishay VS-25TTS12-M3 is a standard recovery SCR that has a voltage rating of 1.2 kV and a current rating of 25 A.

  • Manufacturer: Vishay
  • Type: Standard Recovery SCR
  • Voltage Rating: 1.2 kV
  • Current Rating: 25 A
  • Package: TO-220-3
  • Mounting: Through-Hole
  • Series: 25TTS12
  • Use: Discrete semiconductor products

You May Also Be Interested in

NXP / Nexperia
Lowest to $0.0583
Littelfuse Inc.
SCR 50V 12A TO220AB
Lowest to $1.3481
STMicroelectronics
SCR 1KV 50A RD91
Lowest to $6.7593
Vishay
SCR 1.2KV 16A TO220AB FP
Lowest to $47.2511
Vishay
SCR 1.6KV 75A SUPER-247
Lowest to $6.7233
Renesas Electronics America
SILICON CONTROLLED RECTIFIER / SCR
Need more? Email Us
Solid State Inc.
SCR THYRISTOR 22 AMP TO 48
Lowest to $28.0688
ON Semiconductor
THYRISTOR SCR 16A 200V TO-220AB
Lowest to $0.6318
Renesas Electronics America
THYRISTOR, P-GATE, 2A, 400V / SCR
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3048 $52.1920
95+ $1.0706 $101.7070
145+ $1.0372 $150.3940
200+ $1.0037 $200.7400
260+ $0.9703 $252.2780
345+ $0.8699 $300.1155
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess