EN
  • EN
  • DE

DSA6121MA1B-01AETVAO

Part No DSA6121MA1B-01AETVAO
Manufacturer Microchip Technology
Catalog Pin Configurable/Selectable Oscillators
Description MEMS OSCILLATOR, AUTOMOTIVE, LOW / CMOS XO (Standard) Pin Configurable Oscillator 1.71V ~ 3.63V 4-VFLGA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators
Mfr Microchip Technology
Series DSA61XX
Package Tape & Reel
Base Resonator MEMS
Type XO (Standard)
Frequency - Output 1 100MHz
Output CMOS
Voltage - Supply 1.71V ~ 3.63V
Frequency Stability ±50ppm
Temperature Range - Operating -40°C ~ 125°C
Current - Supply (Max) 3mA (Typ)
Size / Dimension 0.079" L x 0.063" W (2.00mm x 1.60mm)
Height 0.035" (0.89mm)
Package / Case 4-VFLGA
Base Product Number DSA6121
Standard Package 1,000
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1344510-DSA6121MA1B-01AETVAO
Ultra Librarian 3D Model Ultra Librarian DSA6121MA1B-01AETVAO CAD Model

Description

Microchip Technology's DSA6121MA1B-01AETVAO

The DSA6121MA1B-01AETVAO is a state-of-the-art integrated circuit produced by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This particular product is designed to cater to the needs of modern electronics, providing a robust solution for a variety of applications such as automotive systems, industrial automation, smart home devices, and communication infrastructure.

Key Features

  • High Performance: The DSA6121MA1B-01AETVAO boasts a high level of performance, ensuring efficient processing and responsiveness in demanding applications.
  • Reliability: Microchip Technology is known for its reliable products, and this integrated circuit is no exception. It is built to withstand harsh environments and provide consistent operation over time.
  • Low Power Consumption: With the increasing demand for energy-efficient devices, this IC offers low power consumption, making it suitable for battery-operated devices and applications where power efficiency is critical.
  • Advanced Technology: Incorporating the latest in semiconductor technology, this product delivers exceptional functionality and supports advanced features that are essential for today's electronic devices.
  • Integration: This component is designed to be easily integrated into existing systems, providing a seamless upgrade path and compatibility with a wide range of peripherals and other components.

Potential Applications

  • Automotive systems such as engine control units, infotainment, and advanced driver-assistance systems (ADAS)
  • Industrial automation equipment including PLCs, motor control, and sensors
  • Smart home technology like thermostats, security systems, and lighting controls
  • Telecommunication infrastructure such as routers, switches, and base stations

Quality Assurance and Support

Microchip Technology ensures that the DSA6121MA1B-01AETVAO meets stringent quality standards and provides comprehensive technical support to assist with integration and troubleshooting. Customers can rely on a global network of experts and resources to maximize the potential of this integrated circuit in their products.

For detailed specifications, application notes, and additional resources, interested parties are encouraged to visit Microchip Technology's official website or contact their support team for personalized assistance.

You May Also Be Interested in

Seiko Epson Corporation
XTAL OSC SO 3.3V 14SMD
Need more? Email Us
Seiko Epson Corporation
BLANK SMD XTL OSC PW MACH
Need more? Email Us
Microchip Technology
MEMS OSC XO 2.25V-3.6V 14SMD / LVDS XO (Standard) Pin Configurable Oscillator 2.25V ~ 3.6V 14-SMD, No Lead
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC VCXO 2.5V 6SMD
Lowest to $21.7410
Seiko Epson Corporation
XTAL OSC SO 3.3V 14SMD
Need more? Email Us
Microchip Technology
MEMS OSC XO 2.25V-3.6V 14SMD / HCSL, LVPECL XO (Standard) Pin Configurable Oscillator 2.25V ~ 3.6V 14-VFQFN Exposed Pad
Lowest to $63.1231
Microchip Technology
MEMS OSC XO 2.25V-3.6V 14SMD / LVDS XO (Standard) Pin Configurable Oscillator 2.25V ~ 3.6V 14-SMD, No Lead
Need more? Email Us
Seiko Epson Corporation
XTAL OSC SO 3.3V 14SMD
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess