EN
  • EN
  • DE

DSA400-3333Q0171KI1TVAO

Part No DSA400-3333Q0171KI1TVAO
Manufacturer Microchip Technology
Catalog Pin Configurable/Selectable Oscillators
Description OSC MEMS AUTO -40C-85C SMD / LVDS MEMS (Silicon) Pin Configurable Oscillator 2.25V ~ 3.6V 20-VFQFN Exposed Pad
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators
Mfr Microchip Technology
Series DSA400
Package Tape & Reel
Base Resonator MEMS
Type MEMS (Silicon)
Frequency - Output 1 125MHz, 156.25MHz
Frequency - Output 2 125MHz, 156.25MHz
Frequency - Output 3 125MHz, 156.25MHz
Frequency - Output 4 125MHz, 156.25MHz
Function Enable/Disable (Reprogrammable)
Output LVDS
Voltage - Supply 2.25V ~ 3.6V
Frequency Stability ±50ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 48mA
Ratings AEC-Q100
Size / Dimension 0.197" L x 0.126" W (5.00mm x 3.20mm)
Height 0.035" (0.90mm)
Package / Case 20-VFQFN Exposed Pad
Current - Supply (Disable) (Max) 44 mA
Standard Package 1,000
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1345137-DSA400-3333Q0171KI1TVAO
Ultra Librarian 3D Model Ultra Librarian DSA400-3333Q0171KI1TVAO CAD Model

Description

The DSA400-3333Q0171KI1TVAO is a state-of-the-art semiconductor product from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This product is designed to cater to the advanced needs of modern electronics, offering superior performance, reliability, and efficiency.

Key Features

  • High Precision: The DSA400-3333Q0171KI1TVAO is engineered for high precision operations, making it ideal for applications that require accurate control and measurement.
  • Durability: Constructed with robust materials, this product is built to withstand harsh environments and provide a long operational lifespan.
  • Energy Efficiency: With the growing demand for energy-efficient solutions, this device is optimized to consume minimal power, reducing the overall energy cost for users.
  • Compact Design: The sleek and compact design of the DSA400-3333Q0171KI1TVAO allows for easy integration into various electronic systems without compromising on space.
  • Advanced Technology: Incorporating the latest technologies from Microchip, this product ensures compatibility with cutting-edge electronic components and systems.

Applications

The versatile nature of the DSA400-3333Q0171KI1TVAO makes it suitable for a wide range of applications, including:

  • Industrial automation
  • Automotive systems
  • Consumer electronics
  • Communication devices
  • Medical equipment

Technical Specifications

The technical specifications of the DSA400-3333Q0171KI1TVAO include:

  • Brand: Microchip Technology
  • Product Type: Semiconductor
  • Model: DSA400-3333Q0171KI1TVAO
  • Operating Temperature Range: Specified by manufacturer
  • Package / Case: Specified by manufacturer
  • Quality Certification: Meets industry standards for quality and reliability

Quality and Support

Microchip Technology is committed to providing exceptional quality and support for all its products. The DSA400-3333Q0171KI1TVAO is backed by Microchip's comprehensive customer service and technical support, ensuring that customers can maximize the potential of this high-performance product.

You May Also Be Interested in

Microchip Technology
MEMS OSC XO 2.25V-3.6V 14SMD
Lowest to $1.4079
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC VCXO 2.5V 6SMD
Lowest to $21.7410
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
SG-8503CA 100.0M 125.0M-APRLZB:
Need more? Email Us
Seiko Epson Corporation
XTAL OSC SO 3.3V 14SMD
Need more? Email Us
Seiko Epson Corporation
BLANK SMD XTL OSC PW MACH
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess