EN
  • EN
  • DE

15188-4R

Part No 15188-4R
Manufacturer Eaton Bussmann
Catalog DIN Rail Channel
Description CONN TERM BLK DISCONN 12-26AWG
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Active
Type Disconnect
Number of Positions 4
Number of Levels 1
Terminal - Width 39.6mm
Termination Style Screw
Current - UL 30 A
Voltage - UL 600V
Wire Gauge or Range - AWG 12-26 AWG
Wire Gauge or Range - mm2 1.5-4mm²
Color White
Ultra Librarian 3D Model Ultra Librarian 15188-4R CAD Model

Description

NULL

You May Also Be Interested in

Eaton Bussmann
CONN TERM BLK FEED THRU 8-20 AWG
Need more? Email Us
Eaton Bussmann
CONN TERM BLK GROUND 12-26AWG
Need more? Email Us
Omron
TERM BLK PUSHIN 2.5MM 1:2 1TIER
Need more? Email Us
Omron
GROUNDTB SCREW 16MM 1:1 1TIER
Need more? Email Us
Phoenix Contact
CONN TERM BLK FEED THROUGH GRAY
Need more? Email Us
Omron
GROUNDTB SCREW 4MM 1:1 1TIER
Need more? Email Us
TE Connectivity
M16/12
Need more? Email Us
Altech corporation
TS35/208 DIN RAIL FOR AL2212 SER
Need more? Email Us
Omron
GROUNDTB SCREW 70MM 1:1 1TIER
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess