EN
  • EN
  • DE

DSA400-1111Q0169KL1TVAO

Part No DSA400-1111Q0169KL1TVAO
Manufacturer Microchip Technology
Catalog Pin Configurable/Selectable Oscillators
Description OSC MEMS AUTO -40C-105C SMD / LVCMOS MEMS (Silicon) Pin Configurable Oscillator 2.25V ~ 3.6V 20-VFQFN Exposed Pad
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators
Mfr Microchip Technology
Series DSA400
Package Tape & Reel
Base Resonator MEMS
Type MEMS (Silicon)
Frequency - Output 1 25MHz
Frequency - Output 2 50MHz
Frequency - Output 3 50MHz
Frequency - Output 4 25MHz
Function Enable/Disable (Reprogrammable)
Output LVCMOS
Voltage - Supply 2.25V ~ 3.6V
Frequency Stability ±50ppm
Temperature Range - Operating -40°C ~ 105°C
Current - Supply (Max) 56mA
Ratings AEC-Q100
Size / Dimension 0.197" L x 0.126" W (5.00mm x 3.20mm)
Height 0.035" (0.90mm)
Package / Case 20-VFQFN Exposed Pad
Current - Supply (Disable) (Max) 44 mA
Standard Package 1,000
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1345067-DSA400-1111Q0169KL1TVAO
Ultra Librarian 3D Model Ultra Librarian DSA400-1111Q0169KL1TVAO CAD Model

Description

Microchip Technology's DSA400-1111Q0169KL1TVAO Product Overview

The DSA400-1111Q0169KL1TVAO is a high-performance, precision integrated circuit designed and manufactured by Microchip Technology, a leading provider of microcontroller, mixed-signal, analog, and Flash-IP solutions. This product is tailored to meet the demanding needs of advanced electronic systems, providing reliable and efficient performance across a wide range of applications.

At the heart of the DSA400-1111Q0169KL1TVAO is a robust architecture that ensures stable operation under various conditions. It is built to offer exceptional accuracy and stability, which is crucial for systems that require precise measurements and controls. The device is encapsulated in a durable package that protects the internal circuitry from environmental factors, contributing to its longevity and reliability.

Key Features:

  • High Precision: The DSA400-1111Q0169KL1TVAO is engineered for precise control and measurement, making it an ideal choice for applications requiring high accuracy.
  • Durable Construction: The robust package design ensures that the device can withstand harsh conditions and provide consistent performance over its lifespan.
  • Compatibility: This product is designed to be compatible with a broad range of Microchip Technology's microcontrollers and processors, allowing for seamless integration into existing systems.
  • Energy Efficient: The low power consumption of the DSA400-1111Q0169KL1TVAO makes it suitable for battery-powered or energy-sensitive applications.

Whether it's for industrial, automotive, or consumer electronics, the DSA400-1111Q0169KL1TVAO provides the reliability and performance that designers and engineers trust. Its ease of integration, coupled with Microchip Technology's support and resources, makes it a go-to component for those looking to create sophisticated electronic solutions.

Overall, the DSA400-1111Q0169KL1TVAO from Microchip Technology exemplifies the company's commitment to delivering high-quality, innovative products that push the boundaries of what's possible in electronic design. With this product, Microchip Technology continues to set the standard for integrated circuits that are both powerful and practical.

You May Also Be Interested in

Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
MG7050HAN 100.000000M-2ACJAA0: M
Need more? Email Us
Seiko Epson Corporation
SG-8503CA 100.0M 125.0M-APRLZB:
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC VCXO 2.5V 6SMD
Lowest to $21.7410
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess