EN
  • EN
  • DE

DSA2311KA2-R0002VAO

Part No DSA2311KA2-R0002VAO
Manufacturer Microchip Technology
Catalog Pin Configurable/Selectable Oscillators
Description MEMS TWO-OUTPUT AUTO -40C-125C 2 / LVCMOS XO (Standard) Pin Configurable Oscillator 2.25V ~ 3.6V 6-VDFN
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators
Mfr Microchip Technology
Series DSA2311
Package Tube
Base Resonator MEMS
Type XO (Standard)
Frequency - Output 1 25MHz
Frequency - Output 2 125MHz
Function Enable/Disable
Output LVCMOS
Voltage - Supply 2.25V ~ 3.6V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 125°C
Current - Supply (Max) 23mA
Ratings AEC-Q100
Size / Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height 0.035" (0.90mm)
Package / Case 6-VDFN
Base Product Number DSA2311
Standard Package 140
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1344852-DSA2311KA2-R0002VAO
Ultra Librarian 3D Model Ultra Librarian DSA2311KA2-R0002VAO CAD Model

Description

Product Overview: DSA2311KA2-R0002VAO from Microchip Technology

The DSA2311KA2-R0002VAO is a high-performance, integrated circuit from Microchip Technology, designed to cater to a wide array of applications in the electronics industry. This robust product is known for its reliability and efficiency, making it a preferred choice for engineers and designers looking to enhance their systems with Microchip's cutting-edge technology.

Key Features

  • High Precision: The DSA2311KA2-R0002VAO offers precise performance, ensuring accurate signal processing for critical applications.
  • Low Power Consumption: Designed with energy efficiency in mind, this IC helps reduce the overall power usage of the system, making it ideal for battery-powered devices.
  • Robust Design: The product is built to withstand harsh environments, making it suitable for industrial applications where reliability is paramount.
  • Integration: The device integrates seamlessly with other Microchip components, providing a streamlined solution for system development.
  • Support and Documentation: Microchip Technology offers comprehensive support and detailed documentation, simplifying the design process and reducing time to market.

Applications

The versatility of the DSA2311KA2-R0002VAO allows it to be used across various sectors, including but not limited to:

  • Automotive systems
  • Consumer electronics
  • Telecommunications
  • Medical devices
  • Industrial controls

Technical Specifications

The DSA2311KA2-R0002VAO boasts technical specifications that ensure it meets the rigorous demands of modern electronic devices. With its high level of integration and performance, this Microchip Technology product is engineered to deliver top-notch results in a compact package.

Ordering and Availability

For pricing, availability, and ordering information, customers should visit the official Microchip Technology website or contact authorized distributors. The company's global distribution network ensures that products like the DSA2311KA2-R0002VAO are readily available to clients worldwide.

You May Also Be Interested in

Seiko Epson Corporation
XTAL OSC SO 3.3V 14SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us
Microchip Technology
MEMS CLOCK GENERATOR -40C-85C 25
Lowest to $9.4791
Microchip Technology
MEMS OSC XO 2.25V-3.6V 14SMD / HCSL XO (Standard) Pin Configurable Oscillator 2.25V ~ 3.6V 14-VFQFN Exposed Pad
Need more? Email Us
Microchip Technology
MEMS OSC XO 2.25V-3.6V 14SMD / LVDS XO (Standard) Pin Configurable Oscillator 2.25V ~ 3.6V 14-SMD, No Lead
Need more? Email Us
Seiko Epson Corporation
SG-8503CA 100.0M 125.0M-APRLZB:
Need more? Email Us
Seiko Epson Corporation
BLANK SMD XTL OSC PW MACH
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess