EN
  • EN
  • DE

CDLL5227B

Part No CDLL5227B
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Description DIODE ZENER 3.6V 10MW DO213AB / Zener Diode 3.6 V 10 mW ±5% Surface Mount DO-213AB
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
Mfr Microchip Technology
Package Bulk
Voltage - Zener (Nom) (Vz) 3.6 V
Tolerance ±5%
Power - Max 10 mW
Impedance (Max) (Zzt) 24 Ohms
Current - Reverse Leakage @ Vr 15 µA @ 1 V
Voltage - Forward (Vf) (Max) @ If 1.1 V @ 200 mA
Temperature Range - Operating -65°C ~ 175°C
Mounting Type Surface Mount
Package / Case DO-213AB, MELF
Supplier Device Package DO-213AB
Base Product Number CDLL5227
Standard Package 1
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1350729-CDLL5227B
Ultra Librarian 3D Model Ultra Librarian CDLL5227B CAD Model

Description

The CDLL5227B is a high-quality Zener diode from Microchip Technology, designed to provide precision voltage regulation and protection for a variety of electronic circuits. This component is a testament to Microchip's commitment to reliability and performance, making it an ideal choice for engineers and designers looking for a dependable voltage reference.

Key Features

  • Nominal Zener Voltage: The CDLL5227B offers a nominal Zener voltage of 3.6V, suitable for a range of applications that require a stable reference voltage.
  • Power Dissipation: With a power dissipation of 500mW, this Zener diode can handle significant power levels, making it robust for various operating conditions.
  • Package Type: The component comes in a DO-213AA package, which is known for its small size and reliability, allowing for efficient use of PCB space.
  • Test Current: It features a test current (IZT) of 20mA, ensuring accurate voltage regulation at the specified operating current.
  • Temperature Stability: The CDLL5227B is designed to operate over a wide temperature range, maintaining stable performance from -55°C to +175°C.

Applications

Microchip's CDLL5227B Zener diode is versatile and can be implemented in various applications, including:

  • Voltage regulation in power supplies
  • Surge protection in sensitive electronics
  • Reference element in precision circuits
  • Waveform shaping
  • Switching applications

Quality and Reliability

Microchip Technology is known for its rigorous testing and quality control measures. The CDLL5227B Zener diode is subject to these same high standards, ensuring that each component delivers consistent performance. Whether for industrial, commercial, or consumer applications, this Zener diode stands up to the demands of any task, offering peace of mind for designers and manufacturers alike.

With its combination of precision, power, and versatility, the CDLL5227B from Microchip Technology is an essential component for any project requiring reliable voltage regulation and protection.

You May Also Be Interested in

ON Semiconductor
DIODE ZENER 68V 300MW 3PIN SOT / Zener Diode
Lowest to $0.1478
Nexperia USA Inc.
DIODE ZENER 13.75V 500MW ALF2
Lowest to $0.0441
Nexperia USA Inc.
DIODE ZENER 15.2V 500MW ALF2
Lowest to $0.5417
Micro Commercial Co
DIODE ZENER 33V 3W DO214AA
Lowest to $0.3272
Diodes Incorporated
DIODE ZENER 3V 200MW SOD323
Lowest to $0.0219
ON Semiconductor
DIODE ZENER .225W SOT23 SPCL / Zener Diode
Need more? Email Us
Comchip Technology
DIODE ZENER 3.3V 150MW 0603
Lowest to $0.0508
Renesas Electronics America
RD5.1SL-T1-AT - ZENER DIODES 200 / Zener Diode
Lowest to $0.1839
ON Semiconductor
DIODE ZENER .225W SPCL SOT23 / Zener Diode
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess