EN
  • EN
  • DE

TRF3750IPW

Part No TRF3750IPW
Manufacturer Texas Instruments
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC SYNTHESIZER PLL FREQ 16-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Type PLL Frequency Synthesizer
PLL No
Input Clock
Output Clock
Number of Circuits 1
Differential - Input and Output Yes/No
Maximum Input Frequency 2.4GHz
Supply Voltage - Operating 3 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-TSSOP
Win Source Part Number 143529-TRF3750IPW
Popularity Medium
Supply and Demand Status Limited
Quantity per package 90
Ultra Librarian 3D Model Ultra Librarian TRF3750IPW CAD Model

Description

The TRF3750IPW is a highly integrated, low-noise frequency synthesizer designed and manufactured by Texas Instruments. This advanced component is engineered to meet the demanding requirements of wireless infrastructure and other high-performance RF applications. With its exceptional phase noise characteristics and wide frequency range, the TRF3750IPW stands out as a versatile solution for systems requiring a stable and precise clock source.

Key Features

  • Frequency Range: The device supports a broad frequency range, making it suitable for a variety of wireless communication standards.
  • Low Phase Noise: The TRF3750IPW boasts excellent phase noise performance, which is critical for high-quality signal transmission and reception.
  • Integrated VCO: It includes an integrated Voltage-Controlled Oscillator (VCO), reducing the need for external components and simplifying the design process.
  • Programmability: The synthesizer's frequency and other parameters can be easily programmed via a serial interface, offering flexibility and ease of use.
  • Supply Voltage: It operates on a single supply voltage, streamlining power management within the system.
  • Package: The TRF3750IPW is available in a compact, surface-mount package that is conducive to space-constrained applications.

Applications

This frequency synthesizer is ideal for a range of applications, including but not limited to:

  • Base station transceivers for mobile communication
  • Wireless infrastructure equipment
  • Microwave point-to-point links
  • Test and measurement equipment
  • RFID readers

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the TRF3750IPW is no exception. It is manufactured to meet high standards of performance and reliability, ensuring that it meets the needs of the most critical RF systems. With Texas Instruments' reputation for excellence, users can trust the TRF3750IPW to deliver consistent, dependable operation.

You May Also Be Interested in

Renesas Electronics America
IC ZD BUFFER 8SOIC
Need more? Email Us
Skyworks Solutions Inc.
IC CLK BUFFER PLL 44QFN
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Skyworks Solutions Inc.
IC CLK BUFFER PLL 44QFN
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 8SOIC
Lowest to $4.5823
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.1939 $55.1634
14+ $7.5438 $105.6132
21+ $7.3080 $153.4680
29+ $7.0723 $205.0967
37+ $6.8365 $252.9505
49+ $6.1293 $300.3357
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,500 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess