EN
  • EN
  • DE

CDLL4148TR

Part No CDLL4148TR
Manufacturer Microchip Technology
Catalog OEM Parts (C - E)
Description Rectifier Diode Switching 75V 0.2A 5ns 2-Pin DO-213AA T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Element Configuration Single
Forward Voltage 1.2 V
Maximum Operating Temperature 200 °C
Min Operating Temperature -65 °C
Mount Surface Mount
Number of Pins 2
Packaging Tape and Reel
Peak Non-Repetitive Surge Current 2 A
RoHS Non-Compliant
Schedule B 8541100050
Win Source Part Number 976241-CDLL4148TR
Categories OEM Parts(C-E)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CDLL4148TR CAD Model

Description

The CDLL4148TR from Microchip Technology is a high-speed switching diode that has been engineered to meet the stringent requirements of fast electronic systems. This diode comes in a compact SOD-80 package, making it ideal for applications where space is at a premium. With its low leakage current and fast switching speed, the CDLL4148TR is an excellent choice for high-frequency rectification and signal demodulation in consumer electronics, automotive circuits, and telecommunication systems.

Key Features

  • Fast Switching Speed: The diode offers quick response times, making it suitable for high-speed switching applications.
  • Low Capacitance: With its low junction capacitance, the CDLL4148TR minimizes signal distortion and improves overall performance in RF systems and high-speed logic circuits.
  • High Reliability: Manufactured by Microchip Technology, a leader in semiconductor solutions, this diode guarantees high reliability and long-term performance.
  • Low Leakage Current: It features a low leakage current that ensures minimal power loss and enhances the efficiency of the electronic application.
  • Surface Mount Package: Provided in a SOD-80 package, it enables easy integration into PCB designs and is suitable for automated assembly processes.

Applications

The CDLL4148TR is versatile and can be used in a variety of applications, including:

  • High-speed switching in digital circuits
  • Rectification in power supply units
  • Signal demodulation in communication devices
  • Protection circuits in consumer electronics
  • Voltage clamping and wave shaping in automotive electronics

Technical Specifications

Parameter Value Package Type SOD-80 Reverse Voltage 100 V Forward Current 200 mA Forward Voltage 1 V Operating Temperature Range -65°C to +150°C

For engineers and designers looking for a reliable and efficient switching diode, Microchip Technology's CDLL4148TR is an outstanding option that combines performance with durability.

You May Also Be Interested in

TDK Corporation
Lowest to $0.1433
TDK Corporation
Need more? Email Us
Microchip Technology
Need more? Email Us
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
Kemet
Cap Ceramic 0.047uF 16V X7R 10% Pad SMD 0603 125°C
Need more? Email Us
TDK Corporation
Need more? Email Us
Kemet
Need more? Email Us
TDK Corporation
Need more? Email Us
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess