EN
  • EN
  • DE

CD6283CA

Part No CD6283CA
Manufacturer Microchip Technology
Catalog OEM Parts (C - E)
Description Diode TVS Single Bi-Dir 28.2V 1.5KW Die
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Clamping Voltage 45.7 V
Direction Bidirectional
Element Configuration Single
Maximum Operating Temperature 175 °C
Max Reverse Leakage Current 5 µA
Min Breakdown Voltage 31.4 V
Min Operating Temperature -65 °C
Peak Pulse Current 33 A
Peak Pulse Power 1.5 kW
Radiation Hardening No
Reverse Standoff Voltage 28.2 V
RoHS Non-Compliant
Test Current 1 mA
Win Source Part Number 1051601-CD6283CA
Categories OEM Parts(C-E)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CD6283CA CAD Model

Description

The CD6283CA is a high-quality audio amplifier integrated circuit (IC) designed and manufactured by Microchip Technology. This IC is particularly well-suited for portable audio devices, such as MP3 players, portable speakers, and other compact audio systems that require efficient amplification with minimal power consumption.

The CD6283CA is known for its exceptional performance in delivering clear and robust audio signals. It operates on a wide range of power supplies, from 3V to 12V, making it versatile for use in various electronic devices. The IC's ability to function at lower voltages is particularly advantageous for battery-operated gadgets, as it extends battery life while still providing high-quality sound.

With its dual-channel configuration, the CD6283CA can drive two speakers simultaneously, offering a stereo audio experience. Each channel is capable of outputting a significant amount of power, which can drive most small to medium-sized speakers without the need for additional components. The IC also features low harmonic distortion and low cross-talk, ensuring that the audio output is clear and free from interference.

The CD6283CA is designed with user convenience in mind. It comes in a compact package, making it easy to integrate into space-constrained designs. Furthermore, it requires minimal external components, simplifying the circuit design and reducing the overall bill of materials for the audio system. This makes the CD6283CA an economical choice for manufacturers looking to produce high-quality audio devices without incurring high costs.

In summary, the Microchip Technology CD6283CA is an excellent choice for designers and manufacturers seeking a reliable and efficient audio amplification solution. With its low power consumption, high-quality sound output, and user-friendly design, the CD6283CA stands out as a top contender in the audio IC market.

You May Also Be Interested in

TT Electronics
Need more? Email Us
Kemet
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Multilayer Ceramic Capacitors MLCC - SMD/SMT 10uF 35V 1206 RoHS
Lowest to $0.2911
TDK Corporation
Need more? Email Us
Kemet
Cap Ceramic 0.047uF 16V X7R 10% Pad SMD 0603 125°C
Need more? Email Us
TT Electronics
Need more? Email Us
TDK Corporation
Need more? Email Us
Sagami
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess