EN
  • EN
  • DE

UCB1200

Part No UCB1200
Manufacturer NXP / Nexperia
Catalog Electronic Wholesale
Description Advanced modem/audio analog front-end
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1276078-UCB1200
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UCB1200 CAD Model

Description

The NXP UCB1200 is a versatile and highly integrated System-on-Chip (SoC) designed to deliver a comprehensive solution for advanced audio and touchscreen interface requirements. This powerful codec is tailored for mobile applications, including smartphones, personal digital assistants (PDAs), and other handheld devices where space and power efficiency are of paramount importance.

At the heart of the UCB1200 is its robust audio processing capability. It features a high-quality audio codec with an integrated amplifier that supports both microphone and line inputs, along with multiple audio formats. The codec's audio fidelity ensures crystal-clear voice and music playback, making it an ideal choice for multimedia applications. Additionally, it provides full-duplex audio capabilities, enabling simultaneous recording and playback, which is essential for voice communication features in mobile devices.

The NXP UCB1200 also boasts a responsive touchscreen controller. This functionality supports a variety of touchscreen technologies, ensuring compatibility with resistive touchscreens commonly used in portable devices. Its precise touch detection allows for accurate and smooth user interactions, enhancing the overall user experience in navigation, gaming, and data entry applications.

Power management is another strong suit of the UCB1200. It is designed to operate with low power consumption, thereby extending the battery life of the devices it powers. This feature is especially critical for the mobile market where devices are expected to function for extended periods on a single charge.

Integration is a key advantage of the UCB1200, as it reduces the need for additional components within a device. This not only saves space but also simplifies the design and development process, enabling faster time-to-market for products. The UCB1200 is supported by NXP's comprehensive technical documentation and development tools, which aid designers in implementing the codec into their designs with ease.

Overall, the NXP UCB1200 is a powerful and flexible SoC that offers manufacturers a competitive edge in developing advanced audio and touchscreen features for their mobile devices.

You May Also Be Interested in

Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.5156
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess