EN
  • EN
  • DE

CD5336B

Part No CD5336B
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Description VOLTAGE REGULATOR / Zener Diode 4.3 V 5 W ±5% Surface Mount Die
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 4.3 V
Tolerance ±5%
Power - Max 5 W
Impedance (Max) (Zzt) 2 Ohms
Current - Reverse Leakage @ Vr 10 µA @ 1 V
Voltage - Forward (Vf) (Max) @ If 1.5 V @ 1 A
Temperature Range - Operating -65°C ~ 200°C
Mounting SMD (SMT)
Package / Case Die
Supplier Device Package Die
ECCN EAR99
HTSUS 8541.10.0050
Other Names 150-CD5336B
Standard Package 1
Win Source Part Number 1052592-CD5336B
Ultra Librarian 3D Model Ultra Librarian CD5336B CAD Model

Description

Microchip Technology Product CD5336B Overview

The CD5336B is a high-performance integrated circuit brought to you by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This product is designed to cater to a wide range of applications, from industrial and automotive systems to consumer electronics and communication infrastructure.

At the heart of the CD5336B lies a robust architecture that ensures reliable operation even in the most demanding conditions. It integrates features that are crucial for modern electronic systems, including power efficiency, advanced communication interfaces, and a compact form factor. The product is a testament to Microchip Technology's commitment to providing solutions that are not only innovative but also practical and cost-effective.

Key Features of CD5336B:

  • High Integration: The CD5336B integrates multiple functionalities into one chip, reducing the need for additional components and thus saving space and cost on the PCB.
  • Power Efficiency: Designed with power-saving in mind, it offers various low-power modes to ensure optimal power consumption, extending the life of battery-powered devices.
  • Advanced Communication Protocols: It supports a range of communication protocols, facilitating easy integration into existing systems and ensuring compatibility with various peripherals and devices.
  • Robust Performance: The device is engineered to operate reliably under harsh conditions, making it suitable for industrial and automotive applications that require a high level of ruggedness.
  • Customization: Microchip Technology provides options for customizing the CD5336B to meet specific application requirements, offering flexibility and tailored solutions for diverse use cases.

The CD5336B from Microchip Technology is more than just a component; it's a building block for the next generation of electronic devices. With its advanced features and Microchip's renowned support and reliability, the CD5336B is an excellent choice for designers looking to create efficient and innovative products.

For detailed specifications, application notes, and additional resources, designers and engineers are encouraged to visit Microchip Technology's official website or contact their support team for personalized assistance.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 2.5V 500MW ALF2
Lowest to $0.0851
ON Semiconductor
DIODE ZENER 0.5W SPCL SOD123 / Zener Diode
Lowest to $0.1224
Nexperia USA Inc.
DIODE ZENER 14V 310MW SOD323F
Lowest to $0.8524
ON Semiconductor
DIODE ZENER 0.5W SPCL SOD123 / Zener Diode
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 29.9V 500MW ALF2
Lowest to $0.0851
Comchip Technology
DIODE ZENER 3.3V 150MW 0603
Lowest to $0.0508
ON Semiconductor
DIODE ZENER 0.2W SOD323 / Zener Diode
Lowest to $0.0551
Renesas Electronics America
DIODE ZENER / Zener Diode
Lowest to $0.9656
Nexperia USA Inc.
DIODE ZENER 12V 400MW SOD323
Lowest to $0.4277

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess