Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Infineon Technologies
Packaging Reel - TR
Status Obsolete(EOL)
Capacitance @ Vr, F 3.3pF @ 28V, 1MHz
Capacitance Ratio 25
Capacitance Ratio Condition C1/C28
Voltage - Peak Reverse (Max) 30V
Diode Type Single
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package PG-SOD323-2
Win Source Part Number 188910-SD199
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SD199 CAD Model

Description

The SD199 is a single diode manufactured by Infineon Technologies.

  • Peak Reverse Voltage: 30V
  • Capacitance: 3.3pF @ 28V, 1MHz
  • Package: PG-SOD323-2
  • Packaging: reel - TR

You May Also Be Interested in

Panasonic
DIODE VARIABLE CAP 6V 1006 / Varactors Single 6 V Surface Mount ML3-N2
Need more? Email Us
ECAD model for MA26V1500A
Toshiba Semiconductor and Storage
DIODE VARICAP VCO UHF USC
Lowest to $0.0784
ECAD model for 1SV270TPH3F
M/A-Com Technology Solutions
DIODE,VARACTOR, HYPERABRUPT,GAAS / Varactors Single 22 V Surface Mount Chip
Lowest to $4.6794
ECAD model for MA46470-134
Infineon Technologies
DIODE VARACTOR RF SOD-323
Lowest to $0.0918
ECAD model for SD199 E6327
NXP / Nexperia
DIODE FM VAR CAP 15V SOT-23 / Varactors 1 Pair Common Cathode 15 V Surface Mount SOT-23 (TO-236AB)
Need more? Email Us
ECAD model for BB207,215
Infineon Technologies
DIODE TUNING 10V 20MA SC79 / Varactors Single 10 V Surface Mount PG-SC79-2
Lowest to $0.4468
ECAD model for BBY5702VH6327XTSA1
M/A-Com Technology Solutions
DIODE,VARATOR,SOLDERABLEFC / Varactors Single 20 V Surface Mount Chip
Need more? Email Us
ECAD model for MAVR-000120-14110P
Toshiba Semiconductor and Storage
DIODE VARACTOR 10V ESC
Lowest to $0.0910
ECAD model for 1SV325,H3F
M/A-Com Technology Solutions
VARACTOR,PLASTIC,LEAD-FREE,SINGL / Varactors Single 22 V Surface Mount SOT-23
Need more? Email Us
ECAD model for MAVR-000403-0287AT

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $3.2749
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7060
ECAD model for FT232RL-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $6.0306
ECAD model for FT234XD-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $101.0094 $101.0094
2+ $97.8531 $195.7062
3+ $94.6954 $284.0862
4+ $91.5391 $366.1564
5+ $82.0699 $410.3495
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,500 pieces
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention