EN
  • EN
  • DE

74HC154DB

Part No 74HC154DB
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description 4-to-16 line decoder/demultiplexer
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1131534-74HC154DB
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74HC154DB CAD Model

Description

Product Overview: 74HC154DB from NXP

The 74HC154DB is a high-speed Si-gate CMOS device and is pin compatible with Low-power Schottky TTL (LSTTL). Manufactured by NXP Semiconductors, this integrated circuit is part of the 74HC series, known for its robust performance and compatibility with a wide range of applications. The 74HC154DB is specifically designed as a 4-to-16 line decoder/demultiplexer without input latches.

Key Features

  • Logic Family: The device belongs to the 74HC family, which ensures high-speed operation similar to equivalent LSTTL devices.
  • Decoding Capability: It features a 4-to-16 line decoder with an active LOW output. Its decoding function is facilitated by 4 binary input addresses (A0 to A3).
  • Demultiplexing Function: In addition to decoding, it can be used as a demultiplexer by using one of the input lines as a data input while the others serve as control inputs.
  • Output Configuration: The 74HC154DB has 16 active LOW mutually exclusive outputs.
  • Power Supply: It operates on a wide power supply range from 2V to 6V, making it suitable for battery-operated devices and low-power applications.
  • Output Current: High current output capability with 25 mA at the outputs, allowing for direct drive of LEDs and other devices.

Applications

The 74HC154DB is versatile and can be used in a variety of digital applications. Some common uses include:

  • Memory address decoding
  • Data routing
  • Control signal generation
  • Function generators
  • Computer systems

Package Information

The device is available in a 24-pin SSOP package, which is suitable for surface-mounted technology (SMT). The package is designed for space-saving and low-profile applications, providing a reliable solution for PCBs with limited real estate.

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality products. The 74HC154DB is subjected to rigorous testing and quality control measures to ensure it meets the industry standards for performance and reliability.

You May Also Be Interested in

Texas Instruments
Low-Voltage Rail-to-Rail Output Operational Amplifiers | IC OPAMP GP 4 CIRCUIT 14TSSOP
Lowest to $0.1769
Texas Instruments
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
Vishay
Need more? Email Us
Vishay
Need more? Email Us
Vishay
RES 3.65K OHM 0.1% 1/16W 0402
Lowest to $0.3128
Texas Instruments
Need more? Email Us
STMicroelectronics
Need more? Email Us
Infineon Technologies
Lowest to $9.7932

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess