Products specifications Report Issue?

Category Discrete Semiconductor Products>Current Regulation - Diodes, Transistors
Mfr Microchip Technology
Package Tape & Reel (TR)
Voltage - Anode - Cathode (Vak)(Max) 100V
Regulator Current (Max) 1.32mA
Voltage - Limiting (Max) 1.45V
Temperature Range - Operating -65°C ~ 175°C
Mounting SMD (SMT)
ECCN EAR99
HTSUS 8541.10.0040
Other Names 150-CD5299
Standard Package 1
Win Source Part Number 1054872-CD5299
Ultra Librarian 3D Model Ultra Librarian CD5299 CAD Model

Description

The CD5299 is a state-of-the-art integrated circuit from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. Designed for high reliability and performance, the CD5299 is an ideal choice for a variety of advanced electronic applications.

Key Features

  • High Integration: The CD5299 integrates multiple functions into a single chip, which can help reduce the overall system cost, size, and complexity.
  • Low Power Consumption: This product is engineered for energy efficiency, making it suitable for battery-powered devices and applications where power conservation is critical.
  • Robust Security: With built-in security features, the CD5299 provides protection against unauthorized access and ensures the integrity of the data being processed.
  • Wide Operating Temperature Range: The device is designed to operate reliably in a broad range of temperatures, making it suitable for industrial and automotive applications.

Applications

The versatility of the CD5299 allows it to be used across various sectors, including:

  • Consumer Electronics
  • Automotive Systems
  • Industrial Controls
  • Communication Devices
  • Medical Equipment

Technical Specifications

The CD5299 boasts technical specifications that cater to demanding requirements:

  • Supply Voltage: Specified by the manufacturer
  • Operating Temperature: Specified by the manufacturer
  • Package Type: Specified by the manufacturer
  • Interface Options: Specified by the manufacturer

For detailed specifications, application notes, and additional resources, customers are encouraged to visit the official Microchip Technology website or contact their local sales representative.

Quality and Support

Microchip Technology is committed to delivering high-quality products and provides extensive support for the CD5299 through its customer service and technical support teams. With a focus on customer satisfaction, Microchip ensures that designers can confidently integrate the CD5299 into their solutions.

You May Also Be Interested in

Vishay
DIODE STANDARD 100V 3A DO201AD
Need more? Email Us
ECAD model for RGP30B-E3/73
Taiwan Semiconductor
DIODE STANDARD 400V 8A TO220AC
Need more? Email Us
ECAD model for HERA805G
ON Semiconductor
DIODE SCHOTTKY 30V 3A SMC
Lowest to $13.0388
ECAD model for MBRS330PT3G
Vishay
DIODE STANDARD 800V 6A P600
Need more? Email Us
ECAD model for P600K-E3/73
Vishay
DIODE STANDARD 600V 6A TO277A
Need more? Email Us
ECAD model for VS-6ESH06HM3/86A
Vishay
DIODE STANDARD 400V 1.5A DO214AA
Need more? Email Us
ECAD model for RS2G-E3/5BT
Comchip Technology
DIODE STANDARD 400V 3A 3220
Need more? Email Us
ECAD model for ACGRCT302-HF
Vishay
DIODE STD 400V 500MA DO213AA
Need more? Email Us
ECAD model for BYM07-400-E3/98
STMicroelectronics
DIODE FERD 60V 20A I2PAK
Lowest to $2.1911
ECAD model for FERD20M60SR

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention