EN
  • EN
  • DE

CD5257B

Part No CD5257B
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Description VOLTAGE REGULATOR / Zener Diode 33 V 500 mW ±5% Surface Mount Die
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 33 V
Tolerance ±5%
Power - Max 500 mW
Impedance (Max) (Zzt) 58 Ohms
Current - Reverse Leakage @ Vr 100 nA @ 25 V
Voltage - Forward (Vf) (Max) @ If 1.5 V @ 200 mA
Temperature Range - Operating -65°C ~ 175°C
Mounting SMD (SMT)
Package / Case Die
Supplier Device Package Die
ECCN EAR99
HTSUS 8541.10.0050
Other Names 150-CD5257B
Standard Package 1
Win Source Part Number 1003079-CD5257B
Ultra Librarian 3D Model Ultra Librarian CD5257B CAD Model

Description

The CD5257B is a high-performance, precision device from Microchip Technology, a leader in the field of microcontroller and analog semiconductors. This product is designed to cater to a wide range of applications, from industrial and automotive systems to consumer electronics and communication infrastructure.

Key Features

  • High Accuracy: The CD5257B is built to deliver precise results, making it suitable for critical applications where accuracy is paramount.
  • Low Power Consumption: With energy efficiency in mind, this device is ideal for battery-powered applications, ensuring longer operational life and reduced power costs.
  • Robust Design: Engineered to withstand harsh environments, the CD5257B maintains its performance under a wide range of temperature and stress conditions.
  • Customizable: Microchip Technology understands that one size does not fit all, which is why the CD5257B offers configurable options to meet specific application requirements.
  • Connectivity: Featuring multiple communication interfaces, this product can easily integrate with other systems, enhancing its versatility in complex designs.

Applications

The versatility of the CD5257B allows it to be used in a variety of applications. These include:

  • Automotive control systems
  • Industrial automation
  • Consumer electronics
  • Communication equipment
  • Internet of Things (IoT) devices

Technical Specifications

The CD5257B boasts an array of technical specifications that ensure its reliability and performance. These specifications include a wide operating voltage range, high-temperature stability, and compatibility with various microcontroller interfaces.

Support and Resources

Microchip Technology provides extensive support and resources for the CD5257B. Customers can access technical documentation, development tools, and software libraries to facilitate the integration and use of this product in their projects. Additionally, Microchip's customer service and technical support teams are available to assist with any inquiries or challenges that may arise.

You May Also Be Interested in

ON Semiconductor
DIODE ZENER 0.5W SPCL SOD123 / Zener Diode
Lowest to $0.1224
Micro Commercial Co
Interface
Lowest to $0.1596
ON Semiconductor
DIODE ZENER 0.5W SPCL SOD123 / Zener Diode
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 19.25V 500MW ALF2
Lowest to $0.4366
ON Semiconductor
DIODE ZENER 0.5W CUR L SOD123 / Zener Diode
Lowest to $1.5720
Diodes Incorporated
DIODE ZENER 3V 200MW SOD323
Lowest to $0.0219
ON Semiconductor
DIODE ZENER 0.5W SPCL SOD123 / Zener Diode
Lowest to $0.1629
Comchip Technology
DIODE ZENER 3.3V 150MW 0603
Lowest to $0.0508
ON Semiconductor
DIODE ZENER .225W SOT23 SPCL / Zener Diode
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess