EN
  • EN
  • DE

CD4746A

Part No CD4746A
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Description VOLTAGE REGULATOR / Zener Diode 18 V 1 W ±5% Surface Mount Die
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 18 V
Tolerance ±5%
Power - Max 1 W
Impedance (Max) (Zzt) 20 Ohms
Current - Reverse Leakage @ Vr 100 nA @ 13.7 V
Voltage - Forward (Vf) (Max) @ If 1.5 V @ 200 mA
Temperature Range - Operating -65°C ~ 175°C
Mounting SMD (SMT)
Package / Case Die
Supplier Device Package Die
ECCN EAR99
HTSUS 8541.10.0050
Other Names 150-CD4746A
Standard Package 1
Win Source Part Number 1016874-CD4746A
Ultra Librarian 3D Model Ultra Librarian CD4746A CAD Model

Description

The CD4746A from Microchip Technology is a state-of-the-art integrated circuit designed for a wide range of electronic applications. As a leading provider of smart, connected, and secure embedded control solutions, Microchip Technology has engineered the CD4746A to meet the rigorous demands of modern electronics.

Key Features

  • High Precision: The CD4746A is built for applications requiring precise measurements and control, ensuring accuracy and stability in its performance.
  • Low Power Consumption: Designed with energy efficiency in mind, this IC minimizes power usage, making it ideal for battery-powered devices and applications with strict power budgets.
  • Versatility: This component is suitable for a variety of uses, from industrial automation to consumer electronics, thanks to its flexible design and compatibility with multiple systems.
  • Robust Construction: Microchip Technology's commitment to quality means the CD4746A is manufactured to withstand harsh conditions and provide reliable performance over an extended lifespan.

Applications

The versatility of the CD4746A allows it to be integrated into a myriad of applications. It is commonly found in:

  • Automotive systems, where precision and reliability are non-negotiable.
  • Industrial control units, for monitoring and managing machinery.
  • Consumer electronics, enhancing the user experience through improved device performance.
  • Communication devices, ensuring clear and consistent signal processing.

Technical Specifications

The CD4746A features a compact design, making it easy to incorporate into various circuit boards without compromising space. It operates over a broad temperature range, ensuring functionality in diverse environments. For detailed technical specifications, designers and engineers are encouraged to consult the official datasheet provided by Microchip Technology.

Conclusion

The CD4746A exemplifies Microchip Technology's dedication to providing advanced solutions for the electronics industry. With its combination of precision, efficiency, and versatility, this integrated circuit stands as a top choice for professionals seeking to enhance their products with high-quality components.

You May Also Be Interested in

ON Semiconductor
REGULATING DIODE, 0.5W, SOD123 / Zener Diode
Lowest to $0.6064
ON Semiconductor
DIODE ZENER 0.5W SPCL SOD123 / Zener Diode
Need more? Email Us
ON Semiconductor
DIODE ZENER .225W SOT23 SPCL / Zener Diode
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 13.75V 500MW ALF2
Lowest to $0.0441
ON Semiconductor
DIODE ZENER .225W SPCL SOT23 / Zener Diode
Need more? Email Us
ON Semiconductor
DIODE ZENER 0.5W CUR L SOD123 / Zener Diode
Lowest to $1.5720
Renesas Electronics America
DIODE ZENER / Zener Diode
Lowest to $0.7958
Nexperia USA Inc.
DIODE ZENER 12V 400MW SOD323
Lowest to $0.4277
Nexperia USA Inc.
DIODE ZENER 11.65V 500MW ALF2
Lowest to $0.0335

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess