EN
  • EN
  • DE

BM57SPPS5MC2-000401

Part No BM57SPPS5MC2-000401
Manufacturer Microchip Technology
Catalog RF Receivers
Description MODULE WIRELESS BLUETOOTH  /  IC RF TxRx + MCU Bluetooth Bluetooth v3.0 + EDR 2.4GHz 32-SMD Module
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Transceiver ICs
Mfr Microchip Technology
Package Tray
Product Status Obsolete
Type TxRx + MCU
RF Family/Standard Bluetooth
Protocol Bluetooth v3.0 + EDR
Modulation 4PSK, 8DPSK, GFSK
Frequency 2.4GHz
Memory Size 512MB Flash
Serial Interfaces I2C
Voltage - Supply 1.8V
Mounting SMD (SMT)
Package / Case 32-SMD Module
ECCN OBSOLETE
Other Names 150-BM57SPPS5MC2-000401
Standard Package 1
Win Source Part Number 1049487-BM57SPPS5MC2-000401
Ultra Librarian 3D Model Ultra Librarian BM57SPPS5MC2-000401 CAD Model

Description

The BM57SPPS5MC2-000401 from Microchip Technology is a cutting-edge Bluetooth 5.0 certified module designed for seamless integration into a wide range of applications. This module is ideal for developers who require a reliable and efficient wireless communication solution for their products.

Key Features:

  • Bluetooth 5.0 Compliance: The module is compliant with the latest Bluetooth 5.0 standard, ensuring improved data rates, longer range, and enhanced connectivity.
  • Compact Size: With its small footprint, the BM57SPPS5MC2-000401 is perfect for space-constrained applications, making it highly versatile for various design considerations.
  • Integrated Antenna: The module comes with an integrated antenna, reducing the need for external components and simplifying the design process for engineers.
  • Low Energy Consumption: It is designed for low power consumption, making it suitable for battery-powered devices where power efficiency is crucial.
  • Easy to Integrate: The module features an easy-to-use interface that allows for quick integration into existing designs, significantly reducing development time and cost.
  • Robust Security: Security is a priority, and the BM57SPPS5MC2-000401 incorporates features to ensure secure communication between devices.

Applications:

The versatility of the BM57SPPS5MC2-000401 makes it suitable for a myriad of applications, including but not limited to:

  • Consumer Electronics
  • Internet of Things (IoT) Devices
  • Health and Fitness Monitors
  • Home Automation Systems
  • Industrial Controls
  • Wireless Sensor Networks

Microchip Technology's commitment to quality ensures that the BM57SPPS5MC2-000401 module is a reliable and robust choice for developers looking to incorporate Bluetooth technology into their products. With its advanced features, ease of integration, and compliance with the latest Bluetooth standards, this module is set to be a key component in the next generation of wireless devices.

You May Also Be Interested in

Maxim Integrated
RF TO BITS SDARS RECEIVER / - RF Receiver
Need more? Email Us
Panasonic
Bluetooth Class I/Class II 1.7V to 4.8V 2178Kbps 24-Pin SMD T/R
Lowest to $72.7612
Telit
Rx Txrx Mod Wifi Trace Ant SMD
Need more? Email Us
Nordic Semiconductors
IC RF TXRX+MCU BLUETOOTH 48VFQFN / IC RF TxRx + MCU Bluetooth Bluetooth v5.3 2.4GHz 48-VFQFN Exposed Pad
Lowest to $4.3657
Microchip Technology
RX TXRX MOD BLUETOOTH CHIP SMD / Bluetooth Bluetooth v4.2 Transceiver Module 2.4GHz Integrated, Chip Surface Mount
Need more? Email Us
Cypress Semiconductor Corp
MCU 32-Bit CYBL10X6X ARM Cortex M0 RISC 128KB Flash 1.8V/2.5V/3.3V/5V 56-Pin QFN EP Tray
Lowest to $1.6331
NXP / Nexperia
NCK2910AHN / - RF Receiver
Lowest to $3.4344
Analog Devices Inc.
RF RECEIVER 800MHZ-4GHZ 40LFCSP
Need more? Email Us
Maxim Integrated
RF RX GNSS 1.227/1.575GHZ 28TQFN / - RF Receiver BeiDou, Galileo, GLONASS, GNSS, GPS 1.227GHz, 1.575GHz 28-TQFN (5x5)
Lowest to $30.8873

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess