EN
  • EN
  • DE

AY38910A-P

Part No AY38910A-P
Manufacturer Microchip Technology
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1047212-AY38910A-P
Categories OEM Parts(A-B)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AY38910A-P CAD Model

Description

Introducing the AY38910A-P from Microchip Technology

The AY38910A-P is a versatile and high-performance integrated circuit from the renowned manufacturer, Microchip Technology. This innovative product is designed to cater to a wide range of applications within the electronics industry, particularly those demanding reliable and efficient audio generation capabilities.

At the core of the AY38910A-P is its ability to function as a Programmable Sound Generator (PSG). This feature enables the device to produce complex audio signals, which can be manipulated to generate various sound effects and musical tones. It is an indispensable component for applications in gaming consoles, sound synthesizers, and other multimedia devices that require dynamic audio responses.

This robust IC offers three distinct sound channels, each capable of producing a square wave with an adjustable duty cycle. Additionally, the AY38910A-P is equipped with a noise generator channel, which can be combined with the tonal channels to create a rich palette of sounds. The inclusion of an envelope generator further enhances the sound shaping possibilities, allowing for sophisticated modulation of volume and tone over time.

One of the key advantages of the AY38910A-P is its user-friendly interface. The device can be easily controlled via a simple I/O port interface, making it accessible for designers and hobbyists alike. It operates over a wide voltage range and boasts low power consumption, ensuring that it can be integrated into portable and battery-powered devices without compromising their operational longevity.

The AY38910A-P is not just about audio generation; it also provides a built-in pseudo-random number generator, which can be utilized in gaming and security applications where randomization is crucial. Its versatility, combined with Microchip's commitment to quality, makes the AY38910A-P a reliable choice for any project that demands high-quality audio output.

Whether you're designing the next hit arcade game or building an innovative musical instrument, the AY38910A-P from Microchip Technology is the go-to sound solution that promises to deliver exceptional performance and creativity to your audio projects.

You May Also Be Interested in

Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us
Kemet
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633
Generic
Need more? Email Us
ABB Embedded Power
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Receptacle Housing, Dual Row, 20 Circuits, With Center Polarization Key, With Locking Ramp,...
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess