EN
  • EN
  • DE

173979-3

Part No 173979-3
Manufacturer TE Connectivity
Catalog Circular Connectors - Housings
Description 2mm AMP CT Connectors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Approvals CSA
Connector Type Header, Pin, Plug
Contact Gender Male
Contact Material Brass
Contact Plating Tin
Current Rating 4 A
ELV Non-Compliant
Flammability Rating UL94 V-0
Gender Male
Height 8.8 mm
Housing Color Natural
Housing Material Nylon
Length 7.8 mm
Mating Post Length 4.4958 mm
Maximum Operating Temperature 105 °C
Min Operating Temperature -30 °C
Mount Through Hole
Number of Contacts 3
Number of Positions 3
Number of Rows 1
Operating Supply Voltage 125 V
Orientation Right Angle
PCB Mounting Orientation Right Angle
PCB Thickness 800 µm
Pitch 2 mm
RoHS Compliant
Shape Rectangular
Tail Length 3.2 mm
Termination Solder
Voltage Rating 125 V
Width 3.9878 mm
Wire/Cable Gauge 22 AWG
Wire/Cable Type Discrete
Win Source Part Number 991815-173979-3
Categories Circular Connectors - Housings
Manufacturer TE Connectivity
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 173979-3 CAD Model

Description

The 173979-3 is a low popularity circular connector housing component manufactured by TE Connectivity.

  • Positions: 3
  • Pitch: 2mm
  • Connector Type: Header, Pin, Plug
  • Rows: 1
  • Termination: Solder
  • Contact Material: Brass
  • Voltage Rating: 125V
  • Current Rating: 4A
  • Contacts: 3
  • Gender: Male
  • Length: 7.8mm
  • Height: 8.8mm
  • Housing Material: Nylon
  • Color: Natural
  • Approval: CSA
  • Orientation: Right Angle
  • Contact Plating: Tin
  • Maximum Temperature: 105 °C
  • Mount Type: Through-Hole

You May Also Be Interested in

Omron
CONN RCP HSG FMALE 4PS INLINE RA
Need more? Email Us
TE Connectivity
PLUG SIZE 24 HDP -L024
Need more? Email Us
TE Connectivity
Circular Connector, 14 Contact(s
Need more? Email Us
TE Connectivity
RCPT.ASSY23-37STD SEX SQ.FLN
Need more? Email Us
Omron
CONN RCP HSG FMALE 4PS INLINE RA
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
Omron
CONN RCP HSG FMALE 4PS INLINE RA
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess