EN
  • EN
  • DE

AX1000-1CQ352M

Part No AX1000-1CQ352M
Manufacturer Microchip Technology
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 198 I/O 352CQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 11 Weeks
Features series Field Programmable Gate Array (FPGA) IC 198 165888 352-BFCQFP with Tie Bar
Manufacturer Microchip Technology
Series Axcelerator
Package Tray
Number of I/O 198
Operating Temperature Range -55°C ~ 125°C (TA)
Mounting Surface Mount
Package 352-BFCQFP with Tie Bar
Case / Package 352-CQFP (75x75)
Family Name AX1000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A001A2C
HTSUS 8542.39.0001
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 912304-AX1000-1CQ352M
Ultra Librarian 3D Model Ultra Librarian AX1000-1CQ352M CAD Model

Description

The AX1000-1CQ352M is a state-of-the-art FPGA (Field Programmable Gate Array) brought to you by Microchip Technology, a leader in the semiconductor industry. This product is designed to deliver high performance, flexibility, and efficiency for a wide range of applications in the electronics sector.

Key Features

  • High Capacity: The AX1000-1CQ352M offers a substantial amount of logic cells, enabling it to support complex digital systems and accommodate a broad spectrum of designs and functions.
  • Advanced Technology: This FPGA is built using advanced semiconductor technology, ensuring high-speed operation and reduced power consumption, which is essential for modern electronic devices.
  • Programmability: As with all FPGAs, the AX1000-1CQ352M is fully programmable, allowing for on-the-fly reconfiguration and updates, making it an ideal solution for prototyping as well as production-ready applications.
  • Connectivity: The device features a range of I/O options and connectivity solutions, ensuring easy integration with other components and systems.
  • Robust Package: Enclosed in a 352-pin package, the AX1000-1CQ352M is designed to withstand industrial environments and maintain functionality under various conditions.

Applications

The versatility of the AX1000-1CQ352M FPGA makes it suitable for numerous applications, including but not limited to, telecommunications, automotive systems, aerospace and defense, industrial automation, and consumer electronics. Its ability to handle high-speed signal processing and complex control algorithms enables it to power the next generation of smart, connected devices.

About Microchip Technology

Microchip Technology is a renowned manufacturer of microcontroller, mixed-signal, analog, and Flash-IP integrated circuits. Their products are known for their quality, reliability, and the comprehensive technical support that accompanies them. The AX1000-1CQ352M is a testament to Microchip's commitment to providing innovative and adaptable solutions to meet the evolving needs of the technology landscape.

You May Also Be Interested in

Microchip Technology
IC FPGA 512 I/O 1152FCBGA
Need more? Email Us
Intel
IC FPGA 532 I/O 780FBGA
Lowest to $123.1344
Altera
IC FPGA 492 I/O 1152FBGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 1444 CLBS, 166000 GATES
Need more? Email Us
Intel
IC FPGA 343 I/O 484FBGA
Lowest to $228.5374
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY 15.9K
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 363 I/O 484FBGA
Lowest to $324.6269
Microchip Technology
IC FPGA 170 I/O 325FPGA
Need more? Email Us
Amd
IC FPGA ARTIXUP 484BGA
Lowest to $92.5374

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess