EN
  • EN
  • DE

AVR64DA32-I/PT

Part No AVR64DA32-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 64KB FLASH 32TQFP / AVR AVR® DA Microcontroller IC 8-Bit 24MHz 64KB (64K x 8) FLASH 32-TQFP (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series AVR® DA
Package Tray
Core Processor AVR
Core Size 8-Bit
Speed 24MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 27
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
EEPROM Size 512 x 8
RAM Size 8K x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 5.5V
Data Converters A/D 14x12b; D/A 1x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 32-TQFP
Supplier Device Package 32-TQFP (7x7)
Base Product Number AVR64DA32
Standard Package 250
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1337323-AVR64DA32-I/PT
Ultra Librarian 3D Model Ultra Librarian AVR64DA32-I/PT CAD Model

Description

Microchip Technology AVR64DA32-I/PT Microcontroller

The AVR64DA32-I/PT is a feature-rich 32-pin microcontroller from Microchip Technology, designed for a broad range of applications. This high-performance MCU is based on the AVR® DA family, which is well-known for its efficiency and flexibility. The device operates at a maximum frequency of 24MHz and is equipped with 64KB of in-system self-programmable flash memory, making it suitable for projects that require ample code space and data storage.

This microcontroller is ideal for designers looking for a balance between power consumption and processing capability. With a wide voltage range of 1.8V to 5.5V, the AVR64DA32-I/PT ensures reliable operation across various power supply conditions. It also features 4KB of SRAM and 512 Bytes of EEPROM, which provide additional storage options for applications that need to retain data during power-off scenarios.

Connectivity and interface options on the AVR64DA32-I/PT are abundant, including a 12-bit differential ADC with Programmable Gain Amplifier (PGA), Zero Cross Detector (ZCD), Configurable Custom Logic (CCL), and multiple communication peripherals such as SPI, I2C, and USART. These features make it an excellent choice for sensor interfacing, data acquisition systems, and communication hubs in both industrial and consumer markets.

For enhanced control applications, the microcontroller also incorporates advanced peripherals like a 16-bit Real-Time Counter (RTC), multiple 16-bit Timer/Counters, and a 10-bit Digital-to-Analog Converter (DAC). These components are essential for precise timing, waveform generation, and analog control tasks.

The AVR64DA32-I/PT comes in a TQFP package and supports a temperature range of -40°C to 85°C, ensuring robust performance in harsh environments. With its integrated safety features, including power-on reset, brown-out detection, and a watchdog timer, the microcontroller guarantees stable operation for critical applications.

Whether you're developing energy-efficient applications, complex control systems, or next-generation IoT devices, the AVR64DA32-I/PT offers the perfect blend of power, performance, and versatility to bring your innovative ideas to life.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.7886 $62.2518
30+ $3.9293 $117.8790
46+ $3.8069 $175.1174
63+ $3.6845 $232.1235
82+ $3.5609 $291.9938
109+ $3.1924 $347.9716
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 117 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess