Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Driven Configuration High-Side
Channel Type Synchronous
Number of Drivers 2
Gate Type N-Channel MOSFET
Supply Voltage - Operating 2.7 V to 5.5 V
Logic Voltage - VIL, VIH 0.6V, 1.4V
Input Type Non-Inverting
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 8-MSOP
Win Source Part Number 127780-LTC1623CMS8#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC1623CMS8#TRPBF CAD Model

Description

Overview of LTC1623CMS8#TRPBF

The LTC1623CMS8#TRPBF is a high-performance, step-down switching regulator IC designed by Linear Technology, now part of Analog Devices. It is built to provide efficient power conversion in a variety of electronic applications. This integrated circuit is well-suited for systems that require a compact, high-efficiency power solution.

Key Features

  • Wide Input Voltage Range: The device can operate from an input voltage range of 3.5V to 36V, making it versatile for use in applications with varying supply voltages.
  • High Efficiency: With its advanced design, the LTC1623CMS8#TRPBF achieves high efficiency, which helps to minimize heat generation and improve system reliability.
  • Adjustable Switching Frequency: The switching frequency can be programmed up to 500kHz, allowing for flexibility in balancing efficiency and component size.
  • Stable with Low ESR Ceramic Capacitors: The IC is stable with ceramic output capacitors, which are known for their low equivalent series resistance (ESR) and compact size.
  • Current Mode Operation: This feature provides excellent line and load transient response, simplifying the design process and enhancing performance.
  • Thermal Protection: The LTC1623CMS8#TRPBF incorporates thermal shutdown to protect the device under high-temperature conditions.
  • MSOP-8 Package: The device is offered in a compact MSOP-8 package, which is ideal for space-constrained applications.

Applications

The LTC1623CMS8#TRPBF is suitable for a wide range of applications, including but not limited to:

  • Portable Electronics
  • Automotive Power Systems
  • Industrial Supplies
  • Telecommunications Equipment
  • Distributed Power Systems

Quality and Reliability

Linear Technology's LTC1623CMS8#TRPBF is manufactured to high standards, ensuring that it meets the rigorous requirements of industrial and automotive applications. Its robust design and built-in protection features ensure long-term reliability, making it a trusted choice for critical power management tasks.

Overall, the LTC1623CMS8#TRPBF from Linear Technology is a highly capable switching regulator IC that offers a blend of performance, efficiency, and compactness, making it an excellent choice for designers looking to optimize their power supply solutions.

You May Also Be Interested in

Texas Instruments
IC GATE DRVR HALF-BRIDGE 14SOIC
Lowest to $0.9290
ECAD model for UCC27714D
Texas Instruments
IC GATE DRVR LOW-SIDE 16SOIC
Need more? Email Us
ECAD model for UC2707DWTR
Infineon Technologies
IC GATE DRVR HALF-BRIDGE 24SSOP
Need more? Email Us
ECAD model for IR2114SSTRPBF
ON Semiconductor
IC MOSFET DVR DUAL BOOT 10MSOP
Need more? Email Us
ECAD model for ADP3415LRM-REEL
Texas Instruments
LM5111 Dual 5A Compound Gate Driver | IC MOSFET DRIVER DUAL 5A 8-EMSOP
Lowest to $2.2568
ECAD model for LM5111-2MY
Diodes Incorporated
IC SYNCH MOSFET CNTRLR 4A 8SO
Lowest to $1.7728
ECAD model for ZXGD3101N8TC
Infineon Technologies
IC GATE DRVR HALF-BRIDGE 16MLPQ
Lowest to $1.3001
ECAD model for IRS21814MTRPBF
Infineon Technologies
IC GATE DRVR HALF-BRIDGE 28DIP
Lowest to $11.2958
ECAD model for IR2133
Diodes Incorporated
Driver 3A 1-OUT High Side/Low Side Inv 8-Pin SM T/R / IC FLYBACK CONVERTER SM8
Need more? Email Us
ECAD model for ZXGD3101T8TA

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $6.5130
ECAD model for BMI088
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.7390
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.6688
ECAD model for FT230XS-U
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention