EN
  • EN
  • DE

ATXMEGA8E5-AUR

Part No ATXMEGA8E5-AUR
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8/16BIT 8KB FLASH 32TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features AVR series Microcontroller IC 8/16-Bit 32MHz 8KB (4K x 16) FLASH 32-TQFP (7x7)
Manufacturer Microchip Technology
Series AVR® XMEGA® E5
Package Reel - TR
Core Processor AVR
Core Size 8/16-Bit
Speed 32MHz
Connectivity I2C, IrDA, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 26
Program Memory Size 8KB (4K x 16)
Program Memory Type FLASH
EEPROM Size 512 x 8
Supply Voltage 1.6V ~ 3.6V
Data Converters A/D 16x12b; D/A 2x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 32-TQFP
Case / Package 32-TQFP (7x7)
Family Name ATXMEGA8
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Other Part Number ATXMEGA8E5-AURDKR, ATXMEGA8E5-AURTR, ATXMEGA8E5-AURCT
Quantity per package 2000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 912266-ATXMEGA8E5-AUR
Ultra Librarian 3D Model Ultra Librarian ATXMEGA8E5-AUR CAD Model

Description

Microchip Technology's ATXMEGA8E5-AUR

The ATXMEGA8E5-AUR is a high-performance, low-power 8-bit microcontroller from Microchip Technology, designed to execute powerful instructions in a single clock cycle. This device is part of the innovative AVR® XMEGA® family, which is renowned for its advanced features and capabilities in real-time control systems.

Key Features

  • Advanced RISC Architecture: The ATXMEGA8E5-AUR is equipped with 32 general-purpose working registers, all of which are directly connected to the Arithmetic Logic Unit (ALU), allowing two independent registers to be accessed in one single instruction executed in one clock cycle. This feature provides the speed and efficiency needed for high-performance applications.
  • Non-Volatile Memory Segments: It comes with 8KB of in-system self-programmable flash, 512 Bytes EEPROM, and 512 Bytes internal SRAM. This memory segmentation is ideal for robust applications that require data retention and flexibility in program updates.
  • Peripheral Features: The device includes a variety of peripherals, such as four-channel DMA controller, eight-channel event system, and a programmable multi-level interrupt controller, which enhance the performance of the device in complex tasks.
  • Power Efficiency: The ATXMEGA8E5-AUR operates within a power supply range of 1.6V to 3.6V. Its power-saving modes and fast wake-up times contribute to the overall efficiency of the device, making it suitable for battery-operated applications.
  • Communication Interfaces: It supports multiple communication interfaces, including USART, SPI, and Two-Wire Interface, facilitating the integration with other devices and peripherals in a system.

Applications

The ATXMEGA8E5-AUR is versatile and can be used in a broad range of applications. It is particularly well-suited for industrial control systems, sensor networks, medical devices, and any application that requires a balance between processing power and energy efficiency.

Package and Quality

Offered in a 32-TQFP (Thin Quad Flat Pack) package, the ATXMEGA8E5-AUR ensures a compact footprint while providing enough pins for various I/O functions and peripherals. Microchip Technology is committed to high-quality standards, and this product is no exception, offering reliability and performance for critical and demanding applications.

You May Also Be Interested in

Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
Lowest to $3.1721

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.3178 $58.4958
27+ $4.3634 $117.8118
41+ $4.2270 $173.3070
57+ $4.0907 $233.1699
74+ $3.9543 $292.6182
98+ $3.5452 $347.4296
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,740 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess