EN
  • EN
  • DE

SPHE8202VGQ

Part No SPHE8202VGQ
Manufacturer Sunplus
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer SUNPLUS
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 838564-SPHE8202VGQ
Ultra Librarian 3D Model Ultra Librarian SPHE8202VGQ CAD Model

Description

The SPHE8202VGQ is a system-on-a-chip (SoC) DVD player solution offered by Sunplus Technology. It integrates the core functionalities required for playing DVDs, including video and audio decoding, disc control, and output interfaces. The chip is designed for use in DVD players and related consumer electronics devices.

Applications

  • DVD Players
  • Portable DVD Players
  • Home Theater Systems
  • DVD Recorder Combos

Features

  • Integrated MPEG-2 video decoder
  • Supports Dolby Digital and DTS audio decoding
  • Built-in CD/DVD servo controller
  • On-Screen Display (OSD) controller
  • Supports multiple disc formats: DVD-Video, DVD-R/RW, CD-DA, CD-R/RW
  • USB 2.0 host interface for external media playback
  • Progressive scan video output

Benefits

  • Reduced system cost due to high integration
  • Simplified design and manufacturing
  • Enhanced audio and video quality
  • Wider range of media playback options with USB support
  • Improved user experience with OSD

Additional Details

The SPHE8202VGQ is commonly packaged in an LQFP package. It operates on specific voltage levels, typically 3.3V and 1.8V. This SoC integrates essential features such as video and audio decoding, and a servo controller for precise disc reading and management. The OSD controller allows the creation of user-friendly interfaces for navigation and setting adjustments. This chip supports multiple audio and video output formats enabling compatibility with diverse display devices and audio systems. Firmware storage is typically accomplished through external flash memory. Sunplus provides a comprehensive SDK to facilitate the development of DVD players using the SPHE8202VGQ. The target is to provide a cost-effective yet feature-rich solution for DVD player manufacturers, enabling the creation of devices for home entertainment systems. Macrovision copy protection is supported to comply with copyright regulations for commercial DVDs.

You May Also Be Interested in

3M
TAPE FILM AMBER 12.5"X 36YDS
Need more? Email Us
Vector Electronics
BREADBOARD GENERAL PURPOSE NPTH
Lowest to $0.1392
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $0.0965
Desco
ESD HANDLER 10-3/4X16X2-1/4
Need more? Email Us
American Hakko Products, Inc.
HEATER,907/908/913/914/900M/900L
Need more? Email Us
American Hakko Products, Inc.
STRAIN RELIEF,CORD,ESD,907/908/9
Lowest to $42.1471
B&K Precision
TRUE RMS AC + DC TOOL KIT DMM
Lowest to $4.0864
Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us
American Hakko Products, Inc.
HANDLE,W/GRIP,ESD,851
Lowest to $29.7713

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.1514 $53.9682
30+ $3.4062 $102.1860
46+ $3.2998 $151.7908
63+ $3.1934 $201.1842
81+ $3.0869 $250.0389
109+ $2.7676 $301.6684
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 240 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess