Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Logic - Multivibrators
Manufacturer NXP
Win Source Part Number 165388-74LV126DB
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74LV126DB CAD Model

Description

Product Overview: 74LV126DB - Quad Buffer/Line Driver with 3-state Outputs

The 74LV126DB from NXP Semiconductors is a high-performance, low-voltage CMOS device that belongs to the 74LV family. This integrated circuit is designed to provide quad buffers/line drivers with 3-state outputs, ensuring that it can be used in various applications that require high drive capability and minimal power consumption.

Key Features

  • Voltage Range: The device operates at a voltage range of 1.0V to 5.5V, making it suitable for battery-operated and low-voltage applications.
  • Drive Capability: Each buffer/driver features a 3-state output, which can deliver a high drive current of +/-6mA at 5V, enabling it to drive heavily loaded outputs with ease.
  • Low Power Dissipation: With its CMOS technology, the 74LV126DB ensures low power dissipation, which is a critical feature for power-sensitive designs.
  • Compatibility: The input levels are compatible with TTL (Transistor-Transistor Logic) levels, which allows for easy integration into existing systems that utilize TTL logic.
  • Speed: The device provides a balanced propagation delay and transition times, offering reliable high-speed operation.

Applications

The 74LV126DB is versatile and can be used in a wide array of applications, including:

  • Buffering and driving of bus lines
  • Memory address drivers
  • Input/output port drivers
  • Data transmission and signal processing

Package and Quality

The device comes in a DB package, which is a small outline integrated circuit (SOIC) with a body width of 3.9mm. It is offered in a 14-pin configuration that is both space-saving and convenient for PCB design. NXP's commitment to quality ensures that the 74LV126DB meets stringent industry standards for performance and reliability.

In conclusion, the 74LV126DB from NXP is an excellent choice for designers looking for a reliable quad buffer/line driver with 3-state outputs. Its compatibility with TTL levels, low power consumption, and high drive capability make it an essential component in digital logic circuits and various other applications that require precise voltage level control and high-speed data transmission.

You May Also Be Interested in

Nexperia USA Inc.
IC DUAL RETRIG MULTIVIB 16SOIC
Lowest to $0.2113
ECAD model for 74HCT123D,653
Nexperia USA Inc.
IC MULTIVIBRATR DUAL MONO 16SOIC
Lowest to $5.9091
ECAD model for 74HC4538D,653
Texas Instruments
IC DUAL PREC MULTIVIB 16SO
Need more? Email Us
ECAD model for CD14538BNSRG4
Texas Instruments
IC MULTIVIBRATOR 21NS 16SOIC
Lowest to $0.7210
ECAD model for CD74HC4538QM96G4Q1
Texas Instruments
IC MONO/ASTBL MULTVIBRTR 14TSSOP
Lowest to $0.4946
ECAD model for CD4047BPWR
Texas Instruments
IC MONO/ASTBL MULTVIBRTR 14TSSOP
Lowest to $0.7331
ECAD model for CD4047BPW
Texas Instruments
IC DUAL PREC MULTIVIB 16SOIC
Lowest to $0.2796
ECAD model for CD14538BM96
Texas Instruments
HIGH SPEED CMOS LOGIC DUAL RETRI
Lowest to $39.1644
ECAD model for CD54HC123F
Texas Instruments
IC DUAL MONOSTBL MULTIVIB 16SOIC
Lowest to $0.4515
ECAD model for CD4098BM96

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention