EN
  • EN
  • DE

ATXMEGA32C3-MH

Part No ATXMEGA32C3-MH
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8/16BIT 32KB FLASH 64QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Core Processor AVR
Data Bus Width 8/16-Bit
Speed 32MHz
Connectivity I2C, IrDA, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
The number of I/O 50
Program Memory Size 32KB (16K x 16)
Program Memory Type FLASH
EEPROM Size 2K x 8
Date RAM Size 4K x 8
Supply Voltage 1.6V ~ 3.6V
Data Converters A/D 16x12b
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 64-VFQFN Exposed Pad
Supplier Device Package 64-QFN (9x9)
Family Part Number ATXMEGA32
Manufacturer Pack Quantity 260
MSL Level 3 (168 Hours)
Win Source Part Number 751964-ATXMEGA32C3-MH
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ATXMEGA32C3-MH CAD Model

Description

The ATXMEGA32C3-MH is a high-performance, low-power 8/16-bit microcontroller from Microchip Technology's innovative XMEGA C family. Designed to offer a perfect blend of processing power and energy efficiency, this microcontroller is ideal for a wide array of applications ranging from industrial automation to consumer electronics.

Key Features:

  • Advanced Performance: With its 32KB of in-system self-programmable flash, the ATXMEGA32C3-MH offers a robust platform for complex applications. The microcontroller operates at a maximum frequency of 32MHz, ensuring swift and efficient processing capabilities.
  • Enhanced Power Efficiency: The device features picoPower technology which enables ultra-low power consumption in both active and sleep modes, significantly extending battery life in portable applications.
  • Rich Peripheral Set: It includes a variety of peripherals such as high-speed analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and multiple communication interfaces like USART, SPI, and I2C. These built-in features facilitate versatile connectivity and sensor integration.
  • Robust Security: The ATXMEGA32C3-MH incorporates features to ensure secure data communication, including a hardware AES encryption engine and a unique device ID for authentication purposes.
  • Flexible Memory: Along with its flash memory, the microcontroller offers 4KB of EEPROM and 4KB of internal SRAM, providing ample space for data storage and efficient in-application operation.

Applications:

The versatile nature of the ATXMEGA32C3-MH makes it suitable for a broad range of applications. It excels in scenarios that demand low-power operation without compromising on processing power. Typical applications include:

  • Portable medical devices
  • Battery-operated gadgets
  • Industrial control systems
  • Home automation
  • Smart sensors and instrumentation

Package and Availability:

The ATXMEGA32C3-MH comes in a 44-pin QFN package, offering a compact footprint for space-constrained applications. It is widely available through Microchip Technology's distribution channels, ensuring reliable supply for both prototype development and mass production.

You May Also Be Interested in

Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4376 $51.1896
50+ $2.0001 $100.0050
78+ $1.9376 $151.1328
107+ $1.8751 $200.6357
138+ $1.8126 $250.1388
185+ $1.6251 $300.6435
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,638 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess