EN
  • EN
  • DE

ATXMEGA16A4-CU

Part No ATXMEGA16A4-CU
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8/16BIT 16KB FLSH 49VFBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series AVR® XMEGA® A4
Package Bulk
Product Status Active
Programmable Not Verified
Core Processor AVR
Core Size 8/16-Bit
Speed 32MHz
Connectivity I2C, IrDA, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 34
Program Memory Size 16KB (8K x 16)
Program Memory Type FLASH
EEPROM Size 1K x 8
RAM Size 2K x 8
Voltage - Supply (Vcc/Vdd) 1.6V ~ 3.6V
Data Converters A/D 12x12b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 49-VFBGA
Supplier Device Package 49-VFBGA (5x5)
Base Product Number ATXMEGA16
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Win Source Part Number 567025-ATXMEGA16A4-CU
Ultra Librarian 3D Model Ultra Librarian ATXMEGA16A4-CU CAD Model

Description

Microchip Technology's ATXMEGA16A4-CU: High-Performance, Low-Power AVR Microcontroller

The ATXMEGA16A4-CU from Microchip Technology is a cutting-edge 8/16-bit AVR microcontroller that combines high performance with low power consumption. Designed for applications requiring efficient data processing and accurate control, this microcontroller is an ideal choice for a wide range of industrial, consumer, and computing applications.

Key Features:

  • Advanced Architecture: The ATXMEGA16A4-CU features an innovative picoPower® technology for ultra-low power consumption and an enhanced AVR® CPU that can run at up to 32 MHz, providing a perfect balance between processing power and energy efficiency.
  • Memory Capabilities: With 16KB of in-system self-programmable flash, 1KB EEPROM, and 2KB internal SRAM, this microcontroller offers ample space for complex applications and data storage.
  • Rich Peripheral Set: It includes a variety of peripherals such as four 16-bit timers/counters, two USARTs, two Two-Wire Interfaces (TWIs), two Serial Peripheral Interfaces (SPIs), and 16-channel, 12-bit analog-to-digital converter (ADC), which enable versatile control and communication options.
  • Digital I/O: The device provides extensive digital I/O options with 34 programmable I/O lines that allow for a flexible interface with external devices.
  • Robust Security: The ATXMEGA16A4-CU is equipped with features like on-chip AES and DES encryption engines to ensure secure data transfer and storage, making it suitable for sensitive applications.

Applications:

The ATXMEGA16A4-CU is highly versatile and can be used in a variety of applications, including:

  • Industrial control systems
  • Battery management systems
  • Portable medical devices
  • Smart sensors and instrumentation
  • Home automation and security
  • Audio processing

In conclusion, the ATXMEGA16A4-CU by Microchip Technology is a powerful microcontroller that offers a rich feature set for complex and demanding applications. Its low-power consumption and high processing capabilities make it a top choice for designers aiming to create efficient and reliable products.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $10.8298
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.7069 $62.7759
25+ $4.6824 $117.0600
39+ $4.5357 $176.8923
53+ $4.3902 $232.6806
69+ $4.2435 $292.8015
92+ $3.8046 $350.0232
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess