Products specifications Report Issue?

Category Switches>Accessories - Caps
Mfr Omron Electronics Inc-EMC Div
Series B32
Package Bulk
Switch Type Tactile
Shape Round
Color Black
Illumination Non-Illuminated
For Use With/Related Products B3F and B3W Series
Mounting Type Slip On
Size 9.50mm Dia x 7.00mm H
Base Product Number B32
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8538.90.8180
Other Names B32-1610-ND,Q2162647,SW847,B321610
Standard Package 1,000
Win Source Part Number 1139659-B32-1610
Ultra Librarian 3D Model Ultra Librarian B32-1610 CAD Model

Description

The B32-1610 electronic component with Win Source Part Number 1139659-B32-1610 is a switch accessory cap that belongs to the B32 series.

  • Type: Non-illuminated tactile switch
  • Shape: Round
  • Size: 9.50mm Dia x 7.00mm H
  • For Use With: B3F and B3W series products
  • Package: Bulk package of 1,000
  • Mounting Type: Slip-on
  • Manufacturer: Omron Electronics Inc-EMC Div

You May Also Be Interested in

NKK Switches
LED 4 ELEMENT AMB 12V T-1 BI-PIN
Need more? Email Us
ECAD model for AT627D12
Schneider Electric
HARMONY XB4, PADLOCKING KIT FOR
Need more? Email Us
ECAD model for ZBZ3605
NKK Switches
SW KEY TUBULAR HIGH SECURITY #22
Need more? Email Us
ECAD model for AT4152-022
SUNGMUN ELECTRONICS
Applicable to only ‘E' Type Actuators/Should be mounted after soldering
Need more? Email Us
ECAD model for RK-400R (5.3mm, RED)
Telemecanique Sensors
TELEMECANIQUE SAFETY SWITCHES XC
Need more? Email Us
ECAD model for XCSZ05
Telemecanique Sensors
NEMA LIMIT SWITCH, 9007C, HEAVY
Need more? Email Us
ECAD model for 9007CO52
Telemecanique Sensors
LIMIT SWITCH LEVER, LIMIT SWITCH
Need more? Email Us
ECAD model for ZC2JY11
Telemecanique Sensors
LMT SWITCH PLUNGER HEAD XCKE
Need more? Email Us
ECAD model for ZCKE655
Telemecanique Sensors
TELEMECANIQUE EMERGENCY STOP ROP
Need more? Email Us
ECAD model for XY2CZ513

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.0667
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5061
ECAD model for FT230XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention