EN
  • EN
  • DE

SML-E12DWT86 QS2

Part No SML-E12DWT86 QS2
Manufacturer Rohm Semiconductor
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Rohm Semiconductor
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 838220-SML-E12DWT86 QS2
Ultra Librarian 3D Model Ultra Librarian SML-E12DWT86 QS2 CAD Model

Description

The SML-E12DWT86 QS2 is a surface mount LED manufactured by Rohm Semiconductor, intended for a wide variety of applications where a small, efficient light source is required. Its compact size and robust design make it ideal for both indication and illumination purposes.

Applications:

  • Status indicators in consumer electronics
  • Backlighting for keypads and displays
  • Indicator lights in industrial control panels
  • Automotive interior lighting
  • Portable medical devices

Features:

  • Compact surface mount package
  • High luminous intensity
  • Wide viewing angle
  • Long lifespan
  • Low power consumption
  • RoHS compliant

Benefits:

  • Small size allows for integration into space-constrained designs.
  • Bright output ensures clear visibility in various lighting conditions.
  • Wide viewing angle enhances visibility from different angles.
  • Long lifespan reduces maintenance and replacement costs.
  • Low power consumption contributes to energy efficiency.
  • Environmentally friendly due to RoHS compliance.

Technical Specifications:

The specific technical details of the SML-E12DWT86 QS2 LED, such as forward voltage, luminous intensity, and peak wavelength, are defined in the Rohm Semiconductor datasheet. Typically, these LEDs have a forward voltage around 1.8 to 2.2V and a luminous intensity that varies depending on the color and binning. The package is usually a standard SMD size, such as 0603. The datasheet provides comprehensive information on electrical, optical, and thermal characteristics. Proper heat sinking and soldering techniques are essential for optimal performance and reliability. This LED is commonly used in applications that require a reliable and efficient light source in a small form factor. Always refer to the official Rohm Semiconductor documentation for the most accurate and up-to-date information.

The SML-E12DWT86 QS2 is designed for automated assembly processes, making it well-suited for high-volume production. It is typically supplied on tape and reel for easy handling. Designers should always consult the datasheet for the most up-to-date specifications and application guidelines.

You May Also Be Interested in

B&K Precision
O'SCOPE 60MHZ DUAL TR/DLY SWEEP
Lowest to $1.2959
Molex, LLC
TERM EDGE KK 24-30AWG CRIMP TIN
Need more? Email Us
NOVATEK
FLANGED INTAKE DOOR, NOVAIR 2000
Need more? Email Us
Desco
ESD HANDLER 10-3/4X16X2-1/4
Need more? Email Us
American Hakko Products, Inc.
HANDLE,W/GRIP,ESD,851
Lowest to $29.7713
SCS
FLOOR MAT ESD DISSP 3-LAYER GRY
Lowest to $3.3622
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $4.5983
842
3M
SCOTCH BOOK TAPE 842, 1.88 IN X
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $20.4192

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess