EN
  • EN
  • DE

ATXMEGA128C3-AU

Part No ATXMEGA128C3-AU
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 128KB FLASH 64TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Packaging Tray
Core Processor AVR
Core Size 8/16-Bit
Speed 32MHz
Connectivity I2C, IrDA, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 50
Program Memory Size 128KB (64K x 16)
Program Memory Type FLASH
EEPROM Size 2K x 8
RAM Size 8K x 8
Voltage - Supply (Vcc/Vdd) 1.6V ~ 3.6V
Data Converters A/D 16x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 64-TQFP
Supplier Device Package 64-TQFP (14x14)
Part Number Series ATXMEGA128
Manufacturer Pack Quantity 90
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 809390-ATXMEGA128C3-AU
Ultra Librarian 3D Model Ultra Librarian ATXMEGA128C3-AU CAD Model

Description

Microchip Technology's ATXMEGA128C3-AU Microcontroller

The ATXMEGA128C3-AU is a high-performance, low-power, 8/16-bit microcontroller from Microchip Technology's innovative AVR® XMEGA® series. This powerful microcontroller is designed to execute complex tasks with efficiency and is ideal for applications in the industrial, consumer, metering, and medical markets.

Key Features

  • Advanced Architecture: The ATXMEGA128C3-AU features an enhanced AVR CPU that combines 8-bit simplicity with the efficiency of a 16-bit architecture. This device operates at a maximum frequency of 32MHz and is equipped with a rich instruction set that accelerates system performance.
  • Robust Memory: With 128KB of in-system self-programmable flash, 2KB EEPROM, and 8KB internal SRAM, this microcontroller offers ample space for complex applications and data storage.
  • Power Efficiency: A variety of power-saving modes enable the ATXMEGA128C3-AU to maintain optimal performance while minimizing power consumption, making it an excellent choice for battery-operated devices.
  • High-Quality Analog Features: The device boasts a 12-bit analog-to-digital converter, two analog comparators with window mode, and a DAC for accurate analog signal processing.
  • Extensive Peripherals: The microcontroller includes a rich set of peripherals such as USART, SPI, and I2C interfaces, as well as USB connectivity options, allowing for easy integration into a wide variety of systems.
  • Security and Safety: Advanced safety features include a hardware CRC generator, a random number generator, and a watchdog timer with separate on-chip ultra-low power oscillator, ensuring reliable operation.

Package and Support

The ATXMEGA128C3-AU comes in a 64-pin TQFP (Thin Quad Flat Package) that is suitable for surface-mount technology. Microchip provides extensive support for its microcontrollers, including development tools, software libraries, and application notes to facilitate product development and reduce time to market.

Conclusion

With its advanced features and capabilities, the ATXMEGA128C3-AU from Microchip Technology is a versatile microcontroller that can meet the demands of a wide range of high-performance applications. Its efficient power management, robust memory options, and comprehensive peripheral set make it a smart choice for designers looking to optimize their systems for speed, power, and functionality.

You May Also Be Interested in

Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.1426 $50.2816
39+ $2.5786 $100.5654
61+ $2.4980 $152.3780
83+ $2.4174 $200.6442
107+ $2.3368 $250.0376
144+ $2.0951 $301.6944
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,450 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess