Microchip Technology's ATV750LDC - A Robust Programmable Logic Device
The ATV750LDC from Microchip Technology is a high-performance, electrically-erasable Programmable Logic Device (PLD) that offers designers a flexible and powerful logic solution for a wide range of applications. This device is part of the Atmel legacy products, renowned for their reliability and ease of use.
Boasting a dense 750-gate architecture, the ATV750LDC provides ample logic capacity to handle complex functions. It features a high-speed, low-power CMOS process that ensures efficient operation, with a typical power consumption of just 90mA at 5V. This makes it an ideal choice for battery-powered devices and power-sensitive applications.
The device is designed to be user-friendly, with a simple programming model that supports quick design iterations and fast time-to-market. It is compatible with industry-standard programming algorithms and development tools, which simplifies the design process and reduces development costs.
The ATV750LDC is versatile, supporting a wide voltage range from 4.5V to 5.5V, which provides flexibility in various system designs. Its I/O pins are input/output tolerant, allowing direct interface with a range of signal levels without the need for additional components, further simplifying design and reducing bill of materials cost.
Reliability is a key feature of the ATV750LDC. It has been rigorously tested to meet the high standards set by Microchip Technology, ensuring stable and dependable performance across a variety of environmental conditions. Its robustness is further evidenced by its ability to withstand up to 1000 program/erase cycles and a data retention of 10 years at 125°C, making it a trustworthy component for critical applications.
In summary, the ATV750LDC from Microchip Technology is a highly capable PLD that offers a perfect blend of flexibility, efficiency, and reliability. Whether it's for industrial control systems, automotive applications, consumer electronics, or telecommunications, the ATV750LDC is an excellent choice for designers looking to add sophisticated logic capabilities to their products.