EN
  • EN
  • DE

ATV2500BQL-25JI

Part No ATV2500BQL-25JI
Manufacturer Microchip Technology
Catalog Embedded - CPLDs (Complex Programmable Logic Devices)
Description IC CPLD QTR PWR L 25NS 44PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series ATV2500B(L) and BQ(L)
Package Tube
Part Status Obsolete
Number of I/O 24
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 44-LCC (J-Lead)
Case / Package 44-PLCC (16.6x16.6)
Family Name ATV2500B
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 27
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 862601-ATV2500BQL-25JI
Ultra Librarian 3D Model Ultra Librarian ATV2500BQL-25JI CAD Model

Description

Microchip Technology ATV2500BQL-25JI CPLD

The Microchip Technology ATV2500BQL-25JI is a high-performance Complex Programmable Logic Device (CPLD) that offers a versatile and efficient solution for various digital logic applications. This device is part of the ATV2500 series, which is well-regarded for its reliability and flexibility in system design.

With a 25 nanosecond propagation delay, the ATV2500BQL-25JI provides a swift response that is crucial for time-sensitive operations. This makes it an excellent choice for applications that require high-speed logic operations and quick data throughput.

The product is packaged in a robust 44-lead Plastic Leaded Chip Carrier (PLCC), which ensures a compact footprint while offering ample pin connections for complex designs. Its surface-mount form factor makes it suitable for densely packed PCBs, where space is at a premium.

One of the standout features of the ATV2500BQL-25JI is its user-programmable logic. This allows designers to customize the device to meet their specific needs, providing a high degree of versatility. Whether it's used for data processing, control systems, or custom logic circuits, this CPLD can be configured to execute a wide array of functions.

The device also boasts a high gate count, giving it the capacity to handle intricate logic designs and multiple functionalities within a single chip. This can help reduce the overall component count in a system, leading to cost savings and increased reliability.

For design verification and prototyping, the ATV2500BQL-25JI supports easy programmability via industry-standard programming tools. This enables designers to iterate and refine their logic designs quickly before committing to mass production.

In summary, the Microchip Technology ATV2500BQL-25JI is a powerful and versatile CPLD that is well-suited for a wide range of digital logic applications. Its fast performance, compact packaging, and customizable logic make it an ideal choice for designers looking to create efficient and reliable systems.

You May Also Be Interested in

Microchip Technology
IC CPLD 64MC 25NS 44PLCC
Lowest to $14.8958
Amd
IC CPLD 72MC 7.5NS 44PLCC
Need more? Email Us
Lattice Semiconductor Corporation
IC CPLD 128MC 5.5NS 100TQFP
Need more? Email Us
Lattice Semiconductor Corporation
EE PLD, 10NS, 96-CELL PQFP128
Need more? Email Us
Intel
IC CPLD 192MC 7.5NS 100MBGA
Need more? Email Us
Intel
IC CPLD 32MC 10NS 44PLCC
Lowest to $3.3429
Intel
IC CPLD 128MC 7.5NS 160QFP
Need more? Email Us
Intel
IC CPLD 128MC 10NS 100FBGA
Lowest to $4.8914
Renesas Electronics America
IC CPLD 19MC 20STQFN
Lowest to $2.1414

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess