Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 44 Weeks
Manufacturer Intel
Series MAX® II
Package Tray
Number of I/O 76
Operating Temperature Range 0°C ~ 85°C (TJ)
Mounting Surface Mount
Package 100-TQFP
Case / Package 100-TQFP (14x14)
Family Name EPM570
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.39.0001
Other Part Number -544-1297, 544-1297, EPM570T100C3-ND, 972870
Quantity per package 90
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 870629-EPM570T100C3
Ultra Librarian 3D Model Ultra Librarian EPM570T100C3 CAD Model

Description

The Intel EPM570T100C3 is a MAX® II series integrated circuit with 76 I/Os and a surface mount 100-TQFP package.

  • Operating Temperature: 0°C to 85°C (TJ)
  • ECCN: 3A991D
  • Package: Tray
  • Quantity per Package: 90
  • MSL level: 3 (168 hours)
  • Estimated Production Lead Time: 44 weeks
  • REACH: Unaffected
  • HTSUS code: 8542.39.0001

You May Also Be Interested in

Altera
IC CPLD 32MC 4.5NS 44PLCC / CPLD MAX® 7000A Family 600 Gates 32 Macro Cells 227.3MHz 3.3V 44-Pin PLCC Tube
Need more? Email Us
ECAD model for EPM7032AELC44-4
Altera
IC CPLD 160MC 10NS 160QFP / CPLD MAX® 7000 Family 3.2K Gates 160 Macro Cells 100MHz 5V 160-Pin PQFP Tray
Need more? Email Us
ECAD model for EPM7160EQC160-10
Altera
IC CPLD 256MC 7.5NS 100TQFP / CPLD MAX® 7000B Family 5K Gates 256 Macro Cells 126.6MHz 2.5V 100-Pin TQFP Tray
Need more? Email Us
ECAD model for EPM7256BTC100-7
Altera
IC CPLD 440MC 5.4NS 100TQFP / CPLD MAX® II Family 440 Macro Cells 201.1MHz 0.18um Technology 2.5V/3.3V Automotive 100-Pin TQFP Tray
Lowest to $8.9210
ECAD model for EPM570T100A5N
Lattice Semiconductor Corporation
IC CPLD 128MC 10NS 176TQFP
Lowest to $4.0179
ECAD model for ISPLSI 2128VE-100LT176
Lattice Semiconductor Corporation
IC CPLD 256MC 15NS 160QFP
Need more? Email Us
ECAD model for ISPLSI 3256A-70LQI
Altera
IC CPLD 1700MC 7NS 324FBGA / CPLD MAX® II Family 1700 Macro Cells 201.1MHz 0.18um Technology 1.8V 324-Pin FBGA Tray
Need more? Email Us
ECAD model for EPM2210GF324C5N
Cypress Semiconductor Corp
IC CPLD 256MC 12NS 160LQFP / CPLD Ultra37000 Family 7.7K Gates 256 Macro Cells 100MHz 3.3V 160-Pin TQFP Tray
Need more? Email Us
ECAD model for CY37256VP160-100AXC
Altera
IC CPLD 560MC 10NS 240RQFP / CPLD MAX® 9000 Family 12K Gates 560 Macro Cells 144.9MHz 5V 240-Pin RQFP Tray
Lowest to $609.3050
ECAD model for EPM9560ARC240-10

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.6304
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention