EN
  • EN
  • DE

ATF1508AS-7QC100

Part No ATF1508AS-7QC100
Manufacturer Microchip Technology
Catalog Embedded - CPLDs (Complex Programmable Logic Devices)
Description IC CPLD 128MC 7.5NS 100QFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series ATF15xx
Package Tray
Part Status Obsolete
Number of I/O 80
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Surface Mount
Package 100-BQFP
Case / Package 100-PQFP (14x20)
Family Name ATF1508AS
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.39.0001
Quantity per package 66
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 862311-ATF1508AS-7QC100
Ultra Librarian 3D Model Ultra Librarian ATF1508AS-7QC100 CAD Model

Description

Microchip Technology's ATF1508AS-7QC100 CPLD

The ATF1508AS-7QC100 is a high-performance Complex Programmable Logic Device (CPLD) from Microchip Technology, designed to meet the needs of a wide array of applications. This CPLD is part of Microchip's ATF1500AS series and is known for its advanced features and capabilities that make it suitable for implementing logic functions in various electronic systems.

Key Features:

  • Logic Elements: The device boasts 128 macrocells that are organized in two logic array blocks (LABs). Each macrocell can be individually programmed, providing designers with the flexibility to implement complex logic functions efficiently.
  • High-Speed Performance: With a maximum system frequency of up to 125 MHz, the ATF1508AS-7QC100 is capable of high-speed operation, making it ideal for applications that require quick data processing and real-time performance.
  • Non-Volatile Memory: This CPLD utilizes non-volatile memory technology, ensuring that the programmed logic configuration is retained even when the power is turned off. This feature allows for immediate functionality upon power-up, without the need for configuration loading.
  • I/O Pins: The device offers 100 user I/O pins, providing ample connectivity for interfacing with other components in a system. This makes it highly versatile and adaptable to various design requirements.
  • Power Efficiency: It operates with a low power consumption, which is critical for battery-operated and power-sensitive applications. This efficiency also contributes to reduced system heat generation and improved overall reliability.
  • Security: The ATF1508AS-7QC100 comes with security features that protect the intellectual property of the design by preventing unauthorized copying or reverse engineering of the device's configuration.
  • Package Type: The device is available in a 100-pin Quad Flat Package (QFP), which is suitable for surface-mount technology (SMT) and provides a compact footprint for space-constrained applications.

Applications:

The ATF1508AS-7QC100 is highly versatile and can be used in a variety of applications, including but not limited to automotive systems, telecommunications, data processing, industrial control, and consumer electronics. Its ability to be reprogrammed in the field allows for easy updates and adaptations to changing requirements, making it a valuable component in any design that requires a flexible and reliable logic solution.

With its combination of performance, flexibility, and power efficiency, the ATF1508AS-7QC100 from Microchip Technology is an excellent choice for designers looking to create sophisticated and adaptable digital logic systems.

You May Also Be Interested in

Intel
IC CPLD 128MC 7.5NS 100FBGA
Need more? Email Us
Amd
IC CPLD 512MC 7.1NS 208QFP
Lowest to $879.6993
Renesas Electronics America
IC CPLD 19MC 20TSSOP
Lowest to $2.3250
Amd
IC CPLD 512MC 9NS 208QFP
Need more? Email Us
Renesas Electronics America
IC CPLD 1MC 20TSSOP
Lowest to $6.0729
Intel
IC CPLD 32MC 10NS 44PLCC
Lowest to $3.3429
Amd
IC CPLD 64MC 7NS 100VQFP
Need more? Email Us
Lattice Semiconductor Corporation
IC CPLD 32MC 7.5NS 64CSBGA
Lowest to $11.8868
Amd
IC CPLD 512MC 7NS 208QFP
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess