EN
  • EN
  • DE

ATF1508ASL-25JU84

Part No ATF1508ASL-25JU84
Manufacturer Microchip Technology
Catalog Embedded - CPLDs (Complex Programmable Logic Devices)
Description IC CPLD 128MC 25NS 84PLCC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 11 Weeks
Manufacturer Microchip Technology
Series ATF15xx
Package Tube
Number of I/O 64
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 84-LCC (J-Lead)
Case / Package 84-PLCC (29.31x29.31)
Family Name ATF1508
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 15
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 862312-ATF1508ASL-25JU84
Ultra Librarian 3D Model Ultra Librarian ATF1508ASL-25JU84 CAD Model

Description

Microchip Technology ATF1508ASL-25JU84 CPLD

The ATF1508ASL-25JU84 is a high-performance Complex Programmable Logic Device (CPLD) from Microchip Technology, formerly Atmel. It is designed to offer a versatile and efficient solution for implementing custom logic designs in a variety of applications. The ATF1508ASL-25JU84 is part of the Atmel ATF15xxASL series, which is known for its low power consumption and high functionality.

This particular CPLD features 128 macrocells with a 25 MHz clock speed, providing a robust platform for designing complex digital logic circuits. The device operates at 3.3V with 5V tolerant I/Os, making it compatible with a wide range of digital systems. The 84-pin PLCC (Plastic Leaded Chip Carrier) package ensures a compact footprint while offering ample I/O options for interfacing with other components in your system.

The ATF1508ASL-25JU84 offers a user-friendly design environment with support for industry-standard design tools. This allows developers to easily simulate, synthesize, and implement their designs, thus reducing development time and accelerating time-to-market. The device also features reprogrammable flash technology, allowing for easy updates and iterations during the prototyping phase or in-field firmware upgrades.

Key features of the ATF1508ASL-25JU84 include:

  • High-density, 128 macrocells with 3,000 usable gates
  • 25 MHz system performance
  • 3.3V core with 5V tolerant I/Os
  • 84-pin PLCC packaging
  • Live at power-up feature
  • Security bit for design protection
  • Non-volatile, reprogrammable flash technology
  • Low power operation and standby mode
  • Comprehensive development tool support

Whether you are working on a sophisticated industrial control system, a custom communication interface, or a high-speed digital signal processing application, the Microchip ATF1508ASL-25JU84 CPLD provides the flexibility and performance you need. Its robust feature set and ease of use make it an ideal choice for designers looking to create reliable, high-performance custom logic solutions.

You May Also Be Interested in

Intel
IC CPLD 128MC 7.5NS 160QFP
Need more? Email Us
Renesas Electronics America
IC CPLD 19MC 20TSSOP
Lowest to $2.3250
Intel
IC CPLD 192MC 7.5NS 100MBGA
Need more? Email Us
Intel
IC CPLD 128MC 15NS 100QFP
Lowest to $29.4375
Intel
IC CPLD 980MC 6.2NS 144TQFP
Need more? Email Us
Intel
IC CPLD 32MC 7.5NS 64MBGA
Need more? Email Us
Amd
IC CPLD 512MC 9NS 208QFP
Need more? Email Us
Broadcom Limited
9MB QDR IIPC
Lowest to $65.2829
Intel
IC CPLD 128MC 10NS 100FBGA
Lowest to $4.8914

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess