EN
  • EN
  • DE

ATF1504ASV-15JU44

Part No ATF1504ASV-15JU44
Manufacturer Microchip Technology
Catalog Embedded - CPLDs (Complex Programmable Logic Devices)
Description IC CPLD 64MC 15NS 44PLCC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 13 Weeks
Manufacturer Microchip Technology
Series ATF15xx
Package Tube
Number of I/O 32
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 44-LCC (J-Lead)
Case / Package 44-PLCC (16.6x16.6)
Family Name ATF1504
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 1611-ATF1504ASV-15JU44, ATF1504ASV15JU44
Quantity per package 27
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 862310-ATF1504ASV-15JU44
Ultra Librarian 3D Model Ultra Librarian ATF1504ASV-15JU44 CAD Model

Description

Microchip Technology ATF1504ASV-15JU44 CPLD

The ATF1504ASV-15JU44 is a high-performance Complex Programmable Logic Device (CPLD) from Microchip Technology, designed to offer a versatile and efficient solution for a wide range of digital logic applications. This device is part of the Atmel ATF15xxASV family of CPLDs, which are well-known for their robustness and reliability in various industrial, automotive, and consumer electronics applications.

Featuring a 44-pin PLCC (Plastic Leaded Chip Carrier) package, the ATF1504ASV-15JU44 provides a compact footprint that is suitable for space-constrained designs. With a 3.3V power supply voltage, it ensures compatibility with modern low-voltage systems, while also offering 5V tolerant I/Os for interfacing with legacy devices.

One of the key attributes of the ATF1504ASV-15JU44 is its 64 macrocells, which are configurable and can be tailored to meet the specific requirements of your digital logic design. These macrocells are organized into flexible logic blocks, enabling the implementation of complex combinational and sequential logic functions. Additionally, the device boasts a maximum system frequency of 125 MHz, providing the speed necessary for high-performance applications.

With a propagation delay of 15 ns, the ATF1504ASV-15JU44 ensures quick response times, which is critical for time-sensitive tasks. The device also features an Electrically Erasable Programmable Read-Only Memory (EEPROM) cell technology, allowing for easy reprogramming and updates to the logic configuration without the need for expensive and time-consuming hardware changes.

Programmable via industry-standard software tools, the ATF1504ASV-15JU44 supports a user-friendly design environment that can accelerate the development process. It also incorporates security features to protect your intellectual property by preventing unauthorized copying or reverse engineering of the programmed logic.

In summary, the ATF1504ASV-15JU44 from Microchip Technology is a versatile and efficient CPLD that is ideal for designers looking to create complex logic systems within a compact and power-conscious framework. Its high-speed performance, reconfigurability, and ease of use make it an excellent choice for a multitude of applications across various sectors.

You May Also Be Interested in

Lattice Semiconductor Corporation
IC CPLD 256MC 7.5NS 144TQFP
Lowest to $16.0875
Intel
IC CPLD 980MC 6.2NS 144TQFP
Need more? Email Us
Intel
IC CPLD 980MC 6.2NS 256MBGA
Need more? Email Us
Amd
IC CPLD 108MC 20NS 160QFP
Need more? Email Us
Intel
IC CPLD 128MC 7.5NS 160QFP
Need more? Email Us
Intel
IC CPLD 32MC 10NS 44PLCC
Lowest to $3.3429
Intel
IC CPLD 128MC 10NS 100FBGA
Lowest to $4.8914
Amd
IC CPLD 512MC 9NS 208QFP
Need more? Email Us
Intel
IC CPLD 128MC 7.5NS 100FBGA
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.0092 $55.0460
12+ $9.0332 $108.3984
18+ $8.7509 $157.5162
24+ $8.4686 $203.2464
31+ $8.1863 $253.7753
41+ $7.3395 $300.9195
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess