EN
  • EN
  • DE

ATTINY48-PU

Part No ATTINY48-PU
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description MCU 8-bit AVR RISC 4KB Flash 2.5V/3.3V/5V 28-Pin PDIP W Tube / IC MCU 8BIT 4KB FLASH 28DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Core Processor AVR
Part Core Size 8-Bit
Speed(Frequency) 12MHz
Number of I/O 24
Program Memory Size 4KB (2K x 16)
Program Memory Type FLASH
EEPROM Size 64 x 8
Data RAM Size 256 x 8
Supply Voltage - Operating 1.8 V to 5.5 V
Data Converters A/D 6x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 28-PDIP
Win Source Part Number 1020577-ATTINY48-PU
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name ATtiny48
Introduction Date May 02, 1997
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian ATTINY48-PU CAD Model

Description

The ATTINY48-PU is a high-performance, low-power AVR® 8-bit microcontroller from Microchip Technology, designed to provide a versatile and cost-effective solution for a wide range of embedded applications. This microcontroller is based on the advanced RISC architecture, enabling it to execute powerful instructions in a single clock cycle. This feature translates to a device that is exceptionally fast, allowing for increased throughput while maintaining energy efficiency.

Key Features

  • Advanced RISC Architecture: With 32 x 8 general-purpose working registers, the ATTINY48-PU achieves throughputs approaching 1 MIPS per MHz, balancing power consumption and processing speed.
  • Memory: It comes with 4KB of in-system self-programmable flash, 256B EEPROM, and 512B SRAM, providing ample space for application code and data storage.
  • I/O and Packages: The device offers 28 programmable I/O lines, housed in a 28-pin PDIP (Plastic Dual In-line Package), making it easy to integrate into various designs.
  • Peripheral Features: It includes peripherals like an 8-channel 10-bit A/D converter, a master/slave SPI serial interface, two 8-bit timer/counters with separate prescaler and compare mode, and more.
  • Operating Conditions: The microcontroller operates within a voltage range of 1.8-5.5V, catering to applications that require operation under varying power supplies.

Applications

The versatility of the ATTINY48-PU makes it ideal for applications such as consumer electronics, home automation, industrial control systems, and battery-operated devices. Its robust I/O capabilities and extensive interrupt system enable designers to create interactive and responsive systems with minimal additional components.

Support and Resources

Microchip Technology provides extensive support for the ATTINY48-PU, including a comprehensive set of development tools, application notes, and datasheets to assist developers in getting started with their projects. Moreover, the microcontroller is supported by the Atmel Studio development environment and the Atmel Software Framework, which includes a large collection of pre-written code libraries.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.3165 $58.4815
27+ $4.3624 $117.7848
41+ $4.2259 $173.2619
57+ $4.0896 $233.1072
74+ $3.9533 $292.5442
98+ $3.5444 $347.3512
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,040 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess