EN
  • EN
  • DE

MBI6902GMS

Part No MBI6902GMS
Manufacturer Macroblock
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Macroblock
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 830303-MBI6902GMS
Ultra Librarian 3D Model Ultra Librarian MBI6902GMS CAD Model

Description

The MBI6902GMS, manufactured by Macroblock, is a precision constant current sink LED driver designed to address the needs of demanding LED display applications. It is specifically designed for high-resolution LED displays and video walls where exceptional uniformity and accurate color reproduction are crucial. This driver integrates advanced features to deliver superior performance and reliability.

Applications:

  • High-Resolution LED Displays
  • LED Video Walls
  • Fine-Pitch LED Displays
  • Indoor LED Displays
  • Outdoor LED Displays

Features:

  • Constant Current Output: Provides precise and stable current to each LED, ensuring uniform brightness and color.
  • High Refresh Rate: Supports high refresh rates to minimize flickering and improve visual clarity.
  • Fine-Grained Current Adjustment: Offers precise control over the LED current for accurate brightness and color calibration.
  • Built-in Error Detection: Detects and reports potential issues, enhancing system reliability.
  • Overtemperature Protection: Protects the driver from overheating.
  • PWM Dimming: Enables smooth and accurate brightness control.
  • Input Voltage Range: Specified in datasheet (research to complete this).
  • Output Current Range: Specified in datasheet (research to complete this).
  • Package Type: Specified in datasheet (research to complete this).

Benefits:

  • Exceptional Uniformity: Ensures consistent brightness and color across the entire LED display, resulting in a visually appealing image.
  • Flicker-Free Display: High refresh rate eliminates flickering, providing a comfortable viewing experience, especially for video applications.
  • Accurate Color Reproduction: Fine-grained current adjustment allows for precise color calibration, ensuring accurate and vibrant colors.
  • Enhanced Reliability: Built-in error detection and overtemperature protection features contribute to stable and reliable operation.
  • Simplified System Design: Reduces the number of external components required, simplifying the overall system design.

Additional Details:

The MBI6902GMS's high refresh rate capability is crucial for video displays, ensuring smooth motion and preventing image artifacts. Its precise current control enables accurate color calibration, which is essential for applications requiring high color fidelity. The device's built-in error detection and overtemperature protection mechanisms enhance its robustness and reliability. Refer to the official Macroblock datasheet for detailed specifications, application notes, and recommended operating conditions.

You May Also Be Interested in

Glenair, Inc.
CONNECTOR BACKSHELL
Need more? Email Us
521
MG Chemicals
PROTO BOARD COPPER CLAD 12X12"
Need more? Email Us
Adafruit Industries LLC
WIRE WRAP THIN PROTOTYPING & REP
Need more? Email Us
NOVATEK
FLANGED INTAKE DOOR, NOVAIR 2000
Need more? Email Us
Vector Electronics
BREADBOARD GENERAL PURPOSE NPTH
Lowest to $0.1392
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 24
Lowest to $0.2310
842
3M
SCOTCH BOOK TAPE 842, 1.88 IN X
Need more? Email Us
Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us
Staco Energy Products Company
VARIABLE TRANSFORMER 260V 10A
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.8166 $61.2450
175+ $0.6699 $117.2325
270+ $0.6491 $175.2570
370+ $0.6283 $232.4710
480+ $0.6075 $291.6000
640+ $0.5440 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,770 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess