EN
  • EN
  • DE

ATTINY461XZ

Part No ATTINY461XZ
Manufacturer Microchip Technology
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1002729-ATTINY461XZ
Categories OEM Parts(A-B)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ATTINY461XZ CAD Model

Description

Microchip Technology's ATTINY461XZ Microcontroller

The ATTINY461XZ is a powerful and versatile 8-bit microcontroller from Microchip Technology, designed for embedded applications that require a compact footprint and low power consumption. This microcontroller is part of the popular AVR® ATtiny family, which is well-regarded for its ease of use and robust performance in a variety of applications.

With its advanced RISC architecture, the ATTINY461XZ operates at a maximum frequency of 20MHz and is equipped with 4KB of in-system programmable flash memory. This allows for efficient code execution in applications where space and power are at a premium. Additionally, the microcontroller includes 256B of EEPROM and 256B of SRAM, providing ample storage for data and program variables.

The ATTINY461XZ provides a range of integrated features that make it an ideal choice for system control, sensor interfacing, and other embedded tasks. It includes an 8-channel 10-bit A/D converter, which offers precise analog-to-digital conversion for interfacing with analog sensors and peripherals. Furthermore, the device supports various communication protocols such as SPI, I2C, and UART, enabling easy connectivity with other microcontrollers and peripheral devices.

Power efficiency is a hallmark of the ATTINY461XZ, with multiple power-saving modes that can be utilized to minimize energy consumption in battery-powered applications. These modes include Idle, ADC Noise Reduction, Power-down, Standby, and Extended Standby, each tailored to different use cases and power requirements.

For developers, the ATTINY461XZ is supported by Microchip's comprehensive suite of development tools, including the Atmel Studio IDE, programmers, and debuggers. This ecosystem simplifies the development process, from initial prototyping to final deployment, and ensures that engineers can bring their products to market quickly and efficiently.

In summary, the ATTINY461XZ from Microchip Technology is a feature-rich and efficient microcontroller that is well-suited for a wide range of applications. Its combination of performance, low power consumption, and extensive development support make it an excellent choice for designers looking to create sophisticated and power-conscious embedded systems.

You May Also Be Interested in

Bel Fuse Inc.
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082
Generic
Need more? Email Us
Generic
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us
Intel
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess